ValueTronics International, Inc. DC Power Supply 6291A

Description
The 6291A is a 200 W, 40 V, 5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-5A Power: 200W Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 3 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent HP 6291A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6291A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.
Datasheet
Description
The 6291A is a 200 W, 40 V, 5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-5A Power: 200W Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 3 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent HP 6291A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6291A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6291A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6291A
DC Power Supply 6291A
The 6291A is a 200 W, 40 V, 5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-5A Power: 200W Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 3 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent HP 6291A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6291A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.

The 6291A is a 200 W, 40 V, 5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-5A
  • Power: 200W
  • Remote sensing and programming
  • Auto-series, auto-parallel, and auto-tracking
  • Front and rear output terminals
  • Floating output to serve as positive or negative source
  • Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 3 mA RMS
  • Line regulation: 0.01% + 1 mV, 0.05% + 1 mA
  • Load regulation: 0.01% + 1 mV, 0.05% + 1 mA

The Agilent HP 6291A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6291A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6291A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details