ValueTronics International, Inc. DC Power Supply 6284A

Description
The 6284A is a 60 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 3A Power: 60W Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 5 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent 6284A is completely transistorized and suitable for either bench or relay rack operation. The 6284A is a compact, well-regulated, Constant Voltage/Constant Current supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.
Description
The 6284A is a 60 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 3A Power: 60W Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 5 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent 6284A is completely transistorized and suitable for either bench or relay rack operation. The 6284A is a compact, well-regulated, Constant Voltage/Constant Current supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6284A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6284A
DC Power Supply 6284A
The 6284A is a 60 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 3A Power: 60W Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 5 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent 6284A is completely transistorized and suitable for either bench or relay rack operation. The 6284A is a compact, well-regulated, Constant Voltage/Constant Current supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.

The 6284A is a 60 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 3A
  • Power: 60W
  • Remote sensing and programming
  • Auto-series, auto-parallel, and auto-tracking
  • Front and rear output terminals
  • Floating output to serve as positive or negative source
  • Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 5 mA RMS
  • Line regulation: 0.01% + 1 mV, 0.05% + 1 mA
  • Load regulation: 0.01% + 1 mV, 0.05% + 1 mA

The Agilent 6284A is completely transistorized and suitable for either bench or relay rack operation. The 6284A is a compact, well-regulated, Constant Voltage/Constant Current supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6284A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 251B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details