ValueTronics International, Inc. DC Power Supply 6282A

Description
The 6282A is a 100 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 10A Power: 100W Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 5 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent HP 6282A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6282A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.
Datasheet
Description
The 6282A is a 100 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 10A Power: 100W Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 5 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent HP 6282A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6282A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6282A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6282A
DC Power Supply 6282A
The 6282A is a 100 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 10A Power: 100W Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 5 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent HP 6282A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6282A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.

The 6282A is a 100 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 10V
  • Current: 10A
  • Power: 100W
  • Remote sensing and programming
  • Auto-series, auto-parallel, and auto-tracking
  • Front and rear output terminals
  • Floating output to serve as positive or negative source
  • Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 5 mA RMS
  • Line regulation: 0.01% + 1 mV, 0.05% + 1 mA
  • Load regulation: 0.01% + 1 mV, 0.05% + 1 mA

The Agilent HP 6282A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6282A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6282A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details