ValueTronics International, Inc. DC Power Supply 6265B

Description
The 6265B is a 120 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 3A Power: 120W Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D
Datasheet
Description
The 6265B is a 120 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 3A Power: 120W Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6265B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6265B
DC Power Supply 6265B
The 6265B is a 120 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 3A Power: 120W Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D

The 6265B is a 120 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 3A
  • Power: 120W
  • Overvoltage Protection Crowbar
  • Low peak-to-peak ripple
  • Continuously variable output voltage and current-no range switching
  • Auto-series, auto-parallel and auto-tracking operation
  • Remote programming-voltage and current can be controlled by external resistance or control voltage
  • Remote error sensing
  • Low output impedance
  • Constant voltage constant current operation with automatic crossover
  • Fully rated for any overload condition including continuous short circuit operation
  • Front panel voltmeter and ammeter
  • RFI conformance to MIL-I-6181D
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6265B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details