ValueTronics International, Inc. DC Power Supply 6256B

Description
The 6256B is a 200 W, 10 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rated: 0 to 10 V @ 20 A Power: 200W Regulation: 0.01% Metered CV/CC Programmable The Agilent 6256B provides coarse and fine controls for both voltage and current. The built-in crowbar's trip point adjustment and associated overvoltage indicator are located on the front-panel. Other features include remote error sensing, and auto-series, -parallel and -tracking operation.Input requirements for the Agilent 6256B are 115 VAC (±10%), 57 to 63 Hz. Its weight is 35 lbs. The Agilent 6256B is a solid general purpose power supply, designed for years of reliable performance.
Datasheet
Description
The 6256B is a 200 W, 10 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rated: 0 to 10 V @ 20 A Power: 200W Regulation: 0.01% Metered CV/CC Programmable The Agilent 6256B provides coarse and fine controls for both voltage and current. The built-in crowbar's trip point adjustment and associated overvoltage indicator are located on the front-panel. Other features include remote error sensing, and auto-series, -parallel and -tracking operation.Input requirements for the Agilent 6256B are 115 VAC (±10%), 57 to 63 Hz. Its weight is 35 lbs. The Agilent 6256B is a solid general purpose power supply, designed for years of reliable performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6256B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6256B
DC Power Supply 6256B
The 6256B is a 200 W, 10 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rated: 0 to 10 V @ 20 A Power: 200W Regulation: 0.01% Metered CV/CC Programmable The Agilent 6256B provides coarse and fine controls for both voltage and current. The built-in crowbar's trip point adjustment and associated overvoltage indicator are located on the front-panel. Other features include remote error sensing, and auto-series, -parallel and -tracking operation.Input requirements for the Agilent 6256B are 115 VAC (±10%), 57 to 63 Hz. Its weight is 35 lbs. The Agilent 6256B is a solid general purpose power supply, designed for years of reliable performance.

The 6256B is a 200 W, 10 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Rated: 0 to 10 V @ 20 A
  • Power: 200W
  • Regulation: 0.01%
  • Metered
  • CV/CC
  • Programmable

The Agilent 6256B provides coarse and fine controls for both voltage and current. The built-in crowbar's trip point adjustment and associated overvoltage indicator are located on the front-panel. Other features include remote error sensing, and auto-series, -parallel and -tracking operation.Input requirements for the Agilent 6256B are 115 VAC (±10%), 57 to 63 Hz. Its weight is 35 lbs. The Agilent 6256B is a solid general purpose power supply, designed for years of reliable performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6256B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details