ValueTronics International, Inc. DC Power Supply 6255A

Description
The 6255A is a 120 W, 40 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual power supply Voltage: 40V Current: 1.5A Power: 120W Auto-series, auto-parallel operation Auto-tracking Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 1 mV peak-to-peak; CC: 500 uA Load regulation: 0.01% + 2 mV, 0.01% + 250 uA Line regulation: 0.01% + 2 mV, 0.01% + 250 uA
Datasheet
Description
The 6255A is a 120 W, 40 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual power supply Voltage: 40V Current: 1.5A Power: 120W Auto-series, auto-parallel operation Auto-tracking Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 1 mV peak-to-peak; CC: 500 uA Load regulation: 0.01% + 2 mV, 0.01% + 250 uA Line regulation: 0.01% + 2 mV, 0.01% + 250 uA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6255A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6255A
DC Power Supply 6255A
The 6255A is a 120 W, 40 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual power supply Voltage: 40V Current: 1.5A Power: 120W Auto-series, auto-parallel operation Auto-tracking Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 1 mV peak-to-peak; CC: 500 uA Load regulation: 0.01% + 2 mV, 0.01% + 250 uA Line regulation: 0.01% + 2 mV, 0.01% + 250 uA

The 6255A is a 120 W, 40 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual power supply
  • Voltage: 40V
  • Current: 1.5A
  • Power: 120W
  • Auto-series, auto-parallel operation
  • Auto-tracking
  • Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 1 mV peak-to-peak; CC: 500 uA
  • Load regulation: 0.01% + 2 mV, 0.01% + 250 uA
  • Line regulation: 0.01% + 2 mV, 0.01% + 250 uA
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6255A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp120-aban3-19791 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 6.32 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - ARA10006S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details