ValueTronics International, Inc. DC Power Supply 6236A

Description
The 6236A is a 24 W, 6/20 V, 0.5/2.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-6V and 0-20V Current: 0.5/2.5 Amp Load Regulation: 8 mV Line Regulation: 15 mV Total Power: 24W Type: DC The Agilent 6236A is a contiuously variable DC Power Supply with a DC output of 0 to 6V (2.5 A at 6 V reducing to 1 A AT 0 V); and 0 to +20 V and -20 V at 0.5 A with dual tracking.
Datasheet
Description
The 6236A is a 24 W, 6/20 V, 0.5/2.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-6V and 0-20V Current: 0.5/2.5 Amp Load Regulation: 8 mV Line Regulation: 15 mV Total Power: 24W Type: DC The Agilent 6236A is a contiuously variable DC Power Supply with a DC output of 0 to 6V (2.5 A at 6 V reducing to 1 A AT 0 V); and 0 to +20 V and -20 V at 0.5 A with dual tracking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6236A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6236A
DC Power Supply 6236A
The 6236A is a 24 W, 6/20 V, 0.5/2.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-6V and 0-20V Current: 0.5/2.5 Amp Load Regulation: 8 mV Line Regulation: 15 mV Total Power: 24W Type: DC The Agilent 6236A is a contiuously variable DC Power Supply with a DC output of 0 to 6V (2.5 A at 6 V reducing to 1 A AT 0 V); and 0 to +20 V and -20 V at 0.5 A with dual tracking.

The 6236A is a 24 W, 6/20 V, 0.5/2.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-6V and 0-20V
  • Current: 0.5/2.5 Amp
  • Load Regulation: 8 mV
  • Line Regulation: 15 mV
  • Total Power: 24W
  • Type: DC

The Agilent 6236A is a contiuously variable DC Power Supply with a DC output of 0 to 6V (2.5 A at 6 V reducing to 1 A AT 0 V); and 0 to +20 V and -20 V at 0.5 A with dual tracking.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6236A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 152A-10KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details