ValueTronics International, Inc. DC Power Supply 6234A

Description
The 6234A is a 75 W, 25 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 25 V Current: 0.2 A Power: 75W Dual output Short-circuit proof Independent voltage controls Load Effect: 0.01% + 1 mV Source Effect: 0.01% + 1 mV PARD rms/p-p: 200 µV/1mV Input Power: 104-127 Vac, 47-63 Hz, 0.26A, 35W The Agilent Model 6234A is a low-cost, dual-output bench power supply with two independently adjustable and isolated power sources in one compact unit. Both of the dc power sources are of the constant voltage/current limit type with each output voltage being adjustable continuously over a 0 to 25 V range. The maximum current available per output is 0.2 A and is limited automatically to prevent over-load. The Agilent 6234A offers considerable flexibility in the user with output voltages that can be arranged to provide identical or different voltages that can be arranged to provide identical or different voltages in any polarity combination with respect to 0 or other common positive or negative voltage points. The outputs can also be connected in series to provide up to 50 V at 0.2 A. Both sources are fully isolated to permit either of the output terminals to be grounded. With pushbutton switches, users can select either voltage or current for each output to be monitored on the unit's meter. Other features include two multiple-turn controls for precise voltage setting, regulation to 0.01% and ripple and noise of less than 200 microvolts rms. With dimensions of only 93 mm high, 157 mm wide and 210 mm deep (3.64" x 6.17" x 8.25"), the Agilent 6234A supply takes up a minimum amount of bench space. The unit can be powered from a 115 V or an optional 230 V, 47-63 Hz ac input.
Datasheet
Description
The 6234A is a 75 W, 25 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 25 V Current: 0.2 A Power: 75W Dual output Short-circuit proof Independent voltage controls Load Effect: 0.01% + 1 mV Source Effect: 0.01% + 1 mV PARD rms/p-p: 200 µV/1mV Input Power: 104-127 Vac, 47-63 Hz, 0.26A, 35W The Agilent Model 6234A is a low-cost, dual-output bench power supply with two independently adjustable and isolated power sources in one compact unit. Both of the dc power sources are of the constant voltage/current limit type with each output voltage being adjustable continuously over a 0 to 25 V range. The maximum current available per output is 0.2 A and is limited automatically to prevent over-load. The Agilent 6234A offers considerable flexibility in the user with output voltages that can be arranged to provide identical or different voltages that can be arranged to provide identical or different voltages in any polarity combination with respect to 0 or other common positive or negative voltage points. The outputs can also be connected in series to provide up to 50 V at 0.2 A. Both sources are fully isolated to permit either of the output terminals to be grounded. With pushbutton switches, users can select either voltage or current for each output to be monitored on the unit's meter. Other features include two multiple-turn controls for precise voltage setting, regulation to 0.01% and ripple and noise of less than 200 microvolts rms. With dimensions of only 93 mm high, 157 mm wide and 210 mm deep (3.64" x 6.17" x 8.25"), the Agilent 6234A supply takes up a minimum amount of bench space. The unit can be powered from a 115 V or an optional 230 V, 47-63 Hz ac input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6234A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6234A
DC Power Supply 6234A
The 6234A is a 75 W, 25 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 25 V Current: 0.2 A Power: 75W Dual output Short-circuit proof Independent voltage controls Load Effect: 0.01% + 1 mV Source Effect: 0.01% + 1 mV PARD rms/p-p: 200 µV/1mV Input Power: 104-127 Vac, 47-63 Hz, 0.26A, 35W The Agilent Model 6234A is a low-cost, dual-output bench power supply with two independently adjustable and isolated power sources in one compact unit. Both of the dc power sources are of the constant voltage/current limit type with each output voltage being adjustable continuously over a 0 to 25 V range. The maximum current available per output is 0.2 A and is limited automatically to prevent over-load. The Agilent 6234A offers considerable flexibility in the user with output voltages that can be arranged to provide identical or different voltages that can be arranged to provide identical or different voltages in any polarity combination with respect to 0 or other common positive or negative voltage points. The outputs can also be connected in series to provide up to 50 V at 0.2 A. Both sources are fully isolated to permit either of the output terminals to be grounded. With pushbutton switches, users can select either voltage or current for each output to be monitored on the unit's meter. Other features include two multiple-turn controls for precise voltage setting, regulation to 0.01% and ripple and noise of less than 200 microvolts rms. With dimensions of only 93 mm high, 157 mm wide and 210 mm deep (3.64" x 6.17" x 8.25"), the Agilent 6234A supply takes up a minimum amount of bench space. The unit can be powered from a 115 V or an optional 230 V, 47-63 Hz ac input.

The 6234A is a 75 W, 25 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 25 V
  • Current: 0.2 A
  • Power: 75W
  • Dual output
  • Short-circuit proof
  • Independent voltage controls
  • Load Effect: 0.01% + 1 mV
  • Source Effect: 0.01% + 1 mV
  • PARD rms/p-p: 200 µV/1mV
  • Input Power: 104-127 Vac, 47-63 Hz, 0.26A, 35W

The Agilent Model 6234A is a low-cost, dual-output bench power supply with two independently adjustable and isolated power sources in one compact unit. Both of the dc power sources are of the constant voltage/current limit type with each output voltage being adjustable continuously over a 0 to 25 V range. The maximum current available per output is 0.2 A and is limited automatically to prevent over-load.

The Agilent 6234A offers considerable flexibility in the user with output voltages that can be arranged to provide identical or different voltages that can be arranged to provide identical or different voltages in any polarity combination with respect to 0 or other common positive or negative voltage points. The outputs can also be connected in series to provide up to 50 V at 0.2 A. Both sources are fully isolated to permit either of the output terminals to be grounded.

With pushbutton switches, users can select either voltage or current for each output to be monitored on the unit's meter. Other features include two multiple-turn controls for precise voltage setting, regulation to 0.01% and ripple and noise of less than 200 microvolts rms.

With dimensions of only 93 mm high, 157 mm wide and 210 mm deep (3.64" x 6.17" x 8.25"), the Agilent 6234A supply takes up a minimum amount of bench space. The unit can be powered from a 115 V or an optional 230 V, 47-63 Hz ac input.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6234A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details