ValueTronics International, Inc. DC Power Supply 6216C

Description
The 6216C is a 10 W, 25 V, 0.4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Current: 0 to 0.4 A Output Voltage: 0 to 25 V Output Power: 10 Watts Voltage Ripple and Noise: 200 uV Load Regulation, Voltage: 4 mV Line Regulation, Voltage: 4 mV Programming Resolution (% of full scale): 0.0002 % Remote Sensing Measurement: No Multiple Unit Combinations: Parallel and Series
Datasheet
Description
The 6216C is a 10 W, 25 V, 0.4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Current: 0 to 0.4 A Output Voltage: 0 to 25 V Output Power: 10 Watts Voltage Ripple and Noise: 200 uV Load Regulation, Voltage: 4 mV Line Regulation, Voltage: 4 mV Programming Resolution (% of full scale): 0.0002 % Remote Sensing Measurement: No Multiple Unit Combinations: Parallel and Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6216C - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6216C
DC Power Supply 6216C
The 6216C is a 10 W, 25 V, 0.4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Current: 0 to 0.4 A Output Voltage: 0 to 25 V Output Power: 10 Watts Voltage Ripple and Noise: 200 uV Load Regulation, Voltage: 4 mV Line Regulation, Voltage: 4 mV Programming Resolution (% of full scale): 0.0002 % Remote Sensing Measurement: No Multiple Unit Combinations: Parallel and Series

The 6216C is a 10 W, 25 V, 0.4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Current: 0 to 0.4 A
  • Output Voltage: 0 to 25 V
  • Output Power: 10 Watts
  • Voltage Ripple and Noise: 200 uV
  • Load Regulation, Voltage: 4 mV
  • Line Regulation, Voltage: 4 mV
  • Programming Resolution (% of full scale): 0.0002 %
  • Remote Sensing Measurement: No
  • Multiple Unit Combinations: Parallel and Series
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6216C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
Led Driver, Dc-Dc, Cc, 350Ma, 36V, 26W; Power Supply Approvals Triad Magnetics - 45P2900 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 36.0 volts
DC Output Current 0.3500 amps
View Details
2 suppliers