ValueTronics International, Inc. DC Power Supply 6213A

Description
The 6213A is a 10 W, 10 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0-10 VDC, 0-1A Power: 10W Input: 105-125 VAC, Single phase, 50-400 Hz, 0.29A, 28W Load Regulation: Less than 4mV for a load current change equal to the current rating of the supply The Agilent 6213A is a completely transistorized and suitable for either bench or relay rack operation. It is a compact, regulated, Constant Voltage/Current Limiting supply.
Description
The 6213A is a 10 W, 10 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0-10 VDC, 0-1A Power: 10W Input: 105-125 VAC, Single phase, 50-400 Hz, 0.29A, 28W Load Regulation: Less than 4mV for a load current change equal to the current rating of the supply The Agilent 6213A is a completely transistorized and suitable for either bench or relay rack operation. It is a compact, regulated, Constant Voltage/Current Limiting supply.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6213A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6213A
DC Power Supply 6213A
The 6213A is a 10 W, 10 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0-10 VDC, 0-1A Power: 10W Input: 105-125 VAC, Single phase, 50-400 Hz, 0.29A, 28W Load Regulation: Less than 4mV for a load current change equal to the current rating of the supply The Agilent 6213A is a completely transistorized and suitable for either bench or relay rack operation. It is a compact, regulated, Constant Voltage/Current Limiting supply.

The 6213A is a 10 W, 10 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output: 0-10 VDC, 0-1A
  • Power: 10W
  • Input: 105-125 VAC, Single phase, 50-400 Hz, 0.29A, 28W
  • Load Regulation: Less than 4mV for a load current change equal to the current rating of the supply

The Agilent 6213A is a completely transistorized and suitable for either bench or relay rack operation. It is a compact, regulated, Constant Voltage/Current Limiting supply.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6213A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1242193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details