ValueTronics International, Inc. DC Power Supply 6206B

Description
The 6206B is a 30 W, 60 V, 0.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range Outputs: 0 to 30V or 0 to 60V Current Output Ranges: 0 to 0.5 A or 0 to 1 A; regulation of 0.01% (+4 mV) Power: 30W Input: 115 VAC ±10%; 48 to 440 Hz Constant Voltage/Current Limit Modes Coarse and Fine Voltage Controls Selector Meter Switch for Function/Range Selection Remote Programming and Front/Rear Panel Outputs Short-circuit proof Compact, Impact-resistant stackable case The Agilent 6206B is equipped with a ten-turn voltage control, volt/ampere meter, meter function/range switch, and front and rear output terminals. The 6206B has an output range switch that permits the selection of either a high or a low output voltage range.
Datasheet
Description
The 6206B is a 30 W, 60 V, 0.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range Outputs: 0 to 30V or 0 to 60V Current Output Ranges: 0 to 0.5 A or 0 to 1 A; regulation of 0.01% (+4 mV) Power: 30W Input: 115 VAC ±10%; 48 to 440 Hz Constant Voltage/Current Limit Modes Coarse and Fine Voltage Controls Selector Meter Switch for Function/Range Selection Remote Programming and Front/Rear Panel Outputs Short-circuit proof Compact, Impact-resistant stackable case The Agilent 6206B is equipped with a ten-turn voltage control, volt/ampere meter, meter function/range switch, and front and rear output terminals. The 6206B has an output range switch that permits the selection of either a high or a low output voltage range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6206B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6206B
DC Power Supply 6206B
The 6206B is a 30 W, 60 V, 0.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range Outputs: 0 to 30V or 0 to 60V Current Output Ranges: 0 to 0.5 A or 0 to 1 A; regulation of 0.01% (+4 mV) Power: 30W Input: 115 VAC ±10%; 48 to 440 Hz Constant Voltage/Current Limit Modes Coarse and Fine Voltage Controls Selector Meter Switch for Function/Range Selection Remote Programming and Front/Rear Panel Outputs Short-circuit proof Compact, Impact-resistant stackable case The Agilent 6206B is equipped with a ten-turn voltage control, volt/ampere meter, meter function/range switch, and front and rear output terminals. The 6206B has an output range switch that permits the selection of either a high or a low output voltage range.

The 6206B is a 30 W, 60 V, 0.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual Range Outputs: 0 to 30V or 0 to 60V
  • Current Output Ranges: 0 to 0.5 A or 0 to 1 A; regulation of 0.01% (+4 mV)
  • Power: 30W
  • Input: 115 VAC ±10%; 48 to 440 Hz
  • Constant Voltage/Current
  • Limit Modes
  • Coarse and Fine Voltage Controls
  • Selector Meter Switch for Function/Range Selection
  • Remote Programming and Front/Rear Panel Outputs
  • Short-circuit proof
  • Compact, Impact-resistant stackable case

The Agilent 6206B is equipped with a ten-turn voltage control, volt/ampere meter, meter function/range switch, and front and rear output terminals. The 6206B has an output range switch that permits the selection of either a high or a low output voltage range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6206B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - LM 18-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details