ValueTronics International, Inc. DC Power Supply 6205B

Description
The 6205B is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Independent Dual Range: 0-20 V at 0.6 A or 0-40 V at 0.3 A Power: 20W Dual Output Bench Supply Constant Voltage/Current Limiting Metered Regulation: 0.01% + 4 mV Input: 115 VAC (±10%); 48-440 Hz Auto-Series/Auto-Par allel Operation Auto-Tracking Coarse and Fine Voltage Controls Meter with Meter Selection Switch for Function/Range Front and Rear Outputs The Agilent 6205B Dual DC Power Supply is a compact linear power supply suitable for general bench use, prototyping, and other applications requiring moderate power and two independent supplies. Output voltage is 0-20V @ .6A or 0-40V @ 0.3A. Separate analog meters monitor each output. Voltage or current monitoring is user selectable. Both outputs are floating and permit grounding of either positive or negative terminal.
Description
The 6205B is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Independent Dual Range: 0-20 V at 0.6 A or 0-40 V at 0.3 A Power: 20W Dual Output Bench Supply Constant Voltage/Current Limiting Metered Regulation: 0.01% + 4 mV Input: 115 VAC (±10%); 48-440 Hz Auto-Series/Auto-Par allel Operation Auto-Tracking Coarse and Fine Voltage Controls Meter with Meter Selection Switch for Function/Range Front and Rear Outputs The Agilent 6205B Dual DC Power Supply is a compact linear power supply suitable for general bench use, prototyping, and other applications requiring moderate power and two independent supplies. Output voltage is 0-20V @ .6A or 0-40V @ 0.3A. Separate analog meters monitor each output. Voltage or current monitoring is user selectable. Both outputs are floating and permit grounding of either positive or negative terminal.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6205B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6205B
DC Power Supply 6205B
The 6205B is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Independent Dual Range: 0-20 V at 0.6 A or 0-40 V at 0.3 A Power: 20W Dual Output Bench Supply Constant Voltage/Current Limiting Metered Regulation: 0.01% + 4 mV Input: 115 VAC (±10%); 48-440 Hz Auto-Series/Auto-Par allel Operation Auto-Tracking Coarse and Fine Voltage Controls Meter with Meter Selection Switch for Function/Range Front and Rear Outputs The Agilent 6205B Dual DC Power Supply is a compact linear power supply suitable for general bench use, prototyping, and other applications requiring moderate power and two independent supplies. Output voltage is 0-20V @ .6A or 0-40V @ 0.3A. Separate analog meters monitor each output. Voltage or current monitoring is user selectable. Both outputs are floating and permit grounding of either positive or negative terminal.

The 6205B is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Independent Dual Range: 0-20 V at 0.6 A or 0-40 V at 0.3 A
  • Power: 20W
  • Dual Output Bench Supply
  • Constant Voltage/Current Limiting
  • Metered
  • Regulation: 0.01% + 4 mV
  • Input: 115 VAC (±10%); 48-440 Hz
  • Auto-Series/Auto-Parallel Operation
  • Auto-Tracking
  • Coarse and Fine Voltage Controls
  • Meter with Meter Selection Switch for Function/Range
  • Front and Rear Outputs

The Agilent 6205B Dual DC Power Supply is a compact linear power supply suitable for general bench use, prototyping, and other applications requiring moderate power and two independent supplies. Output voltage is 0-20V @ .6A or 0-40V @ 0.3A. Separate analog meters monitor each output. Voltage or current monitoring is user selectable. Both outputs are floating and permit grounding of either positive or negative terminal.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6205B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial, DIN Rail Power Supplies - 2946-787-622-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details