ValueTronics International, Inc. DC Power Supply 6202B

Description
The 6202B is a 30 W, 40 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.75A Power: 30W Regulation is 0.01% 1/2 Rack Width Unit Constant Current/Constant Voltage Features Fully Metered The Agilent 6202B is a low cost, compact and reliable power supply and is designed especially for bench use. Their performance and features make them ideal for circuit development, component evaluation, and other general laboratory applications. The 6202B is packaged in 8-inch wide case which are suitable for bench use or rack installation. Standard features include Constant Voltage/Constant Current or Constant Voltage/Constant Limit operation, remote resistance and voltage programming, remote sensing, Auto-Series/Auto-Par allel/Auto-Tracking operation, and dual-function multi-range metering.
Datasheet
Description
The 6202B is a 30 W, 40 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.75A Power: 30W Regulation is 0.01% 1/2 Rack Width Unit Constant Current/Constant Voltage Features Fully Metered The Agilent 6202B is a low cost, compact and reliable power supply and is designed especially for bench use. Their performance and features make them ideal for circuit development, component evaluation, and other general laboratory applications. The 6202B is packaged in 8-inch wide case which are suitable for bench use or rack installation. Standard features include Constant Voltage/Constant Current or Constant Voltage/Constant Limit operation, remote resistance and voltage programming, remote sensing, Auto-Series/Auto-Par allel/Auto-Tracking operation, and dual-function multi-range metering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6202B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6202B
DC Power Supply 6202B
The 6202B is a 30 W, 40 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.75A Power: 30W Regulation is 0.01% 1/2 Rack Width Unit Constant Current/Constant Voltage Features Fully Metered The Agilent 6202B is a low cost, compact and reliable power supply and is designed especially for bench use. Their performance and features make them ideal for circuit development, component evaluation, and other general laboratory applications. The 6202B is packaged in 8-inch wide case which are suitable for bench use or rack installation. Standard features include Constant Voltage/Constant Current or Constant Voltage/Constant Limit operation, remote resistance and voltage programming, remote sensing, Auto-Series/Auto-Par allel/Auto-Tracking operation, and dual-function multi-range metering.

The 6202B is a 30 W, 40 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 0.75A
  • Power: 30W
  • Regulation is 0.01%
  • 1/2 Rack Width Unit
  • Constant Current/Constant Voltage Features
  • Fully Metered

The Agilent 6202B is a low cost, compact and reliable power supply and is designed especially for bench use. Their performance and features make them ideal for circuit development, component evaluation, and other general laboratory applications. The 6202B is packaged in 8-inch wide case which are suitable for bench use or rack installation. Standard features include Constant Voltage/Constant Current or Constant Voltage/Constant Limit operation, remote resistance and voltage programming, remote sensing, Auto-Series/Auto-Parallel/Auto-Tracking operation, and dual-function multi-range metering.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6202B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details