ValueTronics International, Inc. BiPolar Power Supply 6131C

Description
The 6131C is a BiPolar Power Supply from Agilent. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its outp Additional Features: Load Regulation V/C:5 mV Other Features:10 mV Output 1,Volts/ Max. Current:+- 100 Vol - .5 Amps Type:DC - Single Out The Agilent 6131C provides easy, fast and accurate programming of its DC output with many features oriented specifically towards efficient intrgration in automatic systems. All digital inputs are completely isolated from the analog outputs. The unit is rated at ±100 V @ 0.5 A.
Description
The 6131C is a BiPolar Power Supply from Agilent. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its outp Additional Features: Load Regulation V/C:5 mV Other Features:10 mV Output 1,Volts/ Max. Current:+- 100 Vol - .5 Amps Type:DC - Single Out The Agilent 6131C provides easy, fast and accurate programming of its DC output with many features oriented specifically towards efficient intrgration in automatic systems. All digital inputs are completely isolated from the analog outputs. The unit is rated at ±100 V @ 0.5 A.

Suppliers

Company
Product
Description
Supplier Links
BiPolar Power Supply - 6131C - ValueTronics International, Inc.
Elgin, IL, USA
BiPolar Power Supply
6131C
BiPolar Power Supply 6131C
The 6131C is a BiPolar Power Supply from Agilent. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its outp Additional Features: Load Regulation V/C:5 mV Other Features:10 mV Output 1,Volts/ Max. Current:+- 100 Vol - .5 Amps Type:DC - Single Out The Agilent 6131C provides easy, fast and accurate programming of its DC output with many features oriented specifically towards efficient intrgration in automatic systems. All digital inputs are completely isolated from the analog outputs. The unit is rated at ±100 V @ 0.5 A.

The 6131C is a BiPolar Power Supply from Agilent. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its outp

Additional Features:

  • Load Regulation V/C:5 mV
  • Other Features:10 mV
  • Output 1,Volts/ Max. Current:+- 100 Vol - .5 Amps
  • Type:DC - Single Out

The Agilent 6131C provides easy, fast and accurate programming of its DC output with many features oriented specifically towards efficient intrgration in automatic systems. All digital inputs are completely isolated from the analog outputs. The unit is rated at ±100 V @ 0.5 A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6131C
Product Name BiPolar Power Supply
DC Output Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Uninterruptible power supply - 787-870 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details