ValueTronics International, Inc. RF Generator 612A

Description
The 612A is a 1.25 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 450 to 1250 MHz The Agilent 612A is an all purpose, precision signal generator, covering the frequencies of 450 MHz to 1230 MHz, particularly designed for the important UHF -TV frequency band. It is ideally suited for measurements in UHF television broadcasting, DME, TACAN and airborne transponders.One key feature of this signal generator is its ability to be modulated externally by a video signal from 20 Hz to 5 MHz at up to 85% AM. This essentially makes the unit a frequency variable UHF video modulator. Pulse modulation provides for pulses of 1 µS or greater. The Agilent 612A provides 0.5 V into a 50 ohm load with an output accuracy of ±1 dB. The output attenuator gives it a range of 0.1 µV to 0.5 volts. Internal amplitude modulation of 400 Hz and 1 kHz is standard.
Description
The 612A is a 1.25 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 450 to 1250 MHz The Agilent 612A is an all purpose, precision signal generator, covering the frequencies of 450 MHz to 1230 MHz, particularly designed for the important UHF -TV frequency band. It is ideally suited for measurements in UHF television broadcasting, DME, TACAN and airborne transponders.One key feature of this signal generator is its ability to be modulated externally by a video signal from 20 Hz to 5 MHz at up to 85% AM. This essentially makes the unit a frequency variable UHF video modulator. Pulse modulation provides for pulses of 1 µS or greater. The Agilent 612A provides 0.5 V into a 50 ohm load with an output accuracy of ±1 dB. The output attenuator gives it a range of 0.1 µV to 0.5 volts. Internal amplitude modulation of 400 Hz and 1 kHz is standard.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 612A - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
612A
RF Generator 612A
The 612A is a 1.25 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 450 to 1250 MHz The Agilent 612A is an all purpose, precision signal generator, covering the frequencies of 450 MHz to 1230 MHz, particularly designed for the important UHF -TV frequency band. It is ideally suited for measurements in UHF television broadcasting, DME, TACAN and airborne transponders.One key feature of this signal generator is its ability to be modulated externally by a video signal from 20 Hz to 5 MHz at up to 85% AM. This essentially makes the unit a frequency variable UHF video modulator. Pulse modulation provides for pulses of 1 µS or greater. The Agilent 612A provides 0.5 V into a 50 ohm load with an output accuracy of ±1 dB. The output attenuator gives it a range of 0.1 µV to 0.5 volts. Internal amplitude modulation of 400 Hz and 1 kHz is standard.

The 612A is a 1.25 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 450 to 1250 MHz

The Agilent 612A is an all purpose, precision signal generator, covering the frequencies of 450 MHz to 1230 MHz, particularly designed for the important UHF -TV frequency band. It is ideally suited for measurements in UHF television broadcasting, DME, TACAN and airborne transponders.One key feature of this signal generator is its ability to be modulated externally by a video signal from 20 Hz to 5 MHz at up to 85% AM. This essentially makes the unit a frequency variable UHF video modulator. Pulse modulation provides for pulses of 1 µS or greater. The Agilent 612A provides 0.5 V into a 50 ohm load with an output accuracy of ±1 dB. The output attenuator gives it a range of 0.1 µV to 0.5 volts. Internal amplitude modulation of 400 Hz and 1 kHz is standard.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 612A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details