ValueTronics International, Inc. DC Power Supply 6116A

Description
The 6116A is a 20 W, 100 V, 0.2A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 100 V Current: 0 to 200 mA Power: 20W CV/CL operation 0.1% output voltage accuracy The Agilent 6116A has its output voltage adjusted by a five-decade thumbwheel voltage programmer for convenient and precise adjustment of output voltage. A single-turn current control allows full-range adjustment of the current-limit point.
Datasheet
Description
The 6116A is a 20 W, 100 V, 0.2A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 100 V Current: 0 to 200 mA Power: 20W CV/CL operation 0.1% output voltage accuracy The Agilent 6116A has its output voltage adjusted by a five-decade thumbwheel voltage programmer for convenient and precise adjustment of output voltage. A single-turn current control allows full-range adjustment of the current-limit point.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6116A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6116A
DC Power Supply 6116A
The 6116A is a 20 W, 100 V, 0.2A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 100 V Current: 0 to 200 mA Power: 20W CV/CL operation 0.1% output voltage accuracy The Agilent 6116A has its output voltage adjusted by a five-decade thumbwheel voltage programmer for convenient and precise adjustment of output voltage. A single-turn current control allows full-range adjustment of the current-limit point.

The 6116A is a 20 W, 100 V, 0.2A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 100 V
  • Current: 0 to 200 mA
  • Power: 20W
  • CV/CL operation
  • 0.1% output voltage accuracy

The Agilent 6116A has its output voltage adjusted by a five-decade thumbwheel voltage programmer for convenient and precise adjustment of output voltage. A single-turn current control allows full-range adjustment of the current-limit point.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6116A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details