ValueTronics International, Inc. DC Power Supply 6106A

Description
The 6106A is a 20 W, 100 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0.2A Power: 20W The Agilent 6106A is designed for those applications requiring performance an order of magnitude better than well-regulated laboratory supplies. The performance advantages of the Agilent 6106A exist with regard to virtually every important aspect of power supply performance - ripple, stability, temperature coefficient, output resolution, programming accuracy, load and line regulation.
Datasheet
Description
The 6106A is a 20 W, 100 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0.2A Power: 20W The Agilent 6106A is designed for those applications requiring performance an order of magnitude better than well-regulated laboratory supplies. The performance advantages of the Agilent 6106A exist with regard to virtually every important aspect of power supply performance - ripple, stability, temperature coefficient, output resolution, programming accuracy, load and line regulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6106A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6106A
DC Power Supply 6106A
The 6106A is a 20 W, 100 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0.2A Power: 20W The Agilent 6106A is designed for those applications requiring performance an order of magnitude better than well-regulated laboratory supplies. The performance advantages of the Agilent 6106A exist with regard to virtually every important aspect of power supply performance - ripple, stability, temperature coefficient, output resolution, programming accuracy, load and line regulation.

The 6106A is a 20 W, 100 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-100V
  • Current: 0.2A
  • Power: 20W

The Agilent 6106A is designed for those applications requiring performance an order of magnitude better than well-regulated laboratory supplies. The performance advantages of the Agilent 6106A exist with regard to virtually every important aspect of power supply performance - ripple, stability, temperature coefficient, output resolution, programming accuracy, load and line regulation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6106A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1431-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers