The 60A50 is a Bridge from Wiltron. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions.
Additional Features:
Frequency range: 5 MHz to 2.0 GHz
Directivity: 40 dB
Insertion loss: 6.5 dB nominal
Maximum input power: 0.5 W
50 Ohm impedance
Test port connector: GPC-7
The 60A50 SWR Bridge is a precision, high directivity measurement component ideal for SWR and return loss measurements.
The 60A50 is used with other test instruments for making fixed and swept frequency return loss (SWR) measurements over a wide range of radio frequencies. Return loss measurements are made to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.
The 60A50 is a Bridge from Wiltron. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions.
Additional Features:
- Frequency range: 5 MHz to 2.0 GHz
- Directivity: 40 dB
- Insertion loss: 6.5 dB nominal
- Maximum input power: 0.5 W
- 50 Ohm impedance
- Test port connector: GPC-7
The 60A50 SWR Bridge is a precision, high directivity measurement component ideal for SWR and return loss measurements.
The 60A50 is used with other test instruments for making fixed and swept frequency return loss (SWR) measurements over a wide range of radio frequencies.
Return loss measurements are made to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.