ValueTronics International, Inc. DC Electronic Load 6060B

Description
The 6060B is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300 Watts Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Continuous and pulse modes Full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity Trigger for external synchronization Analog voltage control in constant current mode Parallel units in constant current mode Remote voltage sense in constant voltage mode Electronic calibration VXIplug&play drivers Ideal for evaluation of DC power sources and power components in bench applications. The Agilent HP 6060B has built-in measurement functions that make it convenient for testing single output applications in areas such as research and development, production, and incoming inspection.
Datasheet
Description
The 6060B is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300 Watts Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Continuous and pulse modes Full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity Trigger for external synchronization Analog voltage control in constant current mode Parallel units in constant current mode Remote voltage sense in constant voltage mode Electronic calibration VXIplug&play drivers Ideal for evaluation of DC power sources and power components in bench applications. The Agilent HP 6060B has built-in measurement functions that make it convenient for testing single output applications in areas such as research and development, production, and incoming inspection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 6060B - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
6060B
DC Electronic Load 6060B
The 6060B is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300 Watts Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Continuous and pulse modes Full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity Trigger for external synchronization Analog voltage control in constant current mode Parallel units in constant current mode Remote voltage sense in constant voltage mode Electronic calibration VXIplug&play drivers Ideal for evaluation of DC power sources and power components in bench applications. The Agilent HP 6060B has built-in measurement functions that make it convenient for testing single output applications in areas such as research and development, production, and incoming inspection.

The 6060B is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Power: 300 Watts
  • Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate
  • Continuous and pulse modes
  • Full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity
  • Trigger for external synchronization
  • Analog voltage control in constant current mode
  • Parallel units in constant current mode
  • Remote voltage sense in constant voltage mode
  • Electronic calibration
  • VXIplug&play drivers
  • Ideal for evaluation of DC power sources and power components in bench applications.

The Agilent HP 6060B has built-in measurement functions that make it convenient for testing single output applications in areas such as research and development, production, and incoming inspection.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 6060B
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details
Electronic Loads - 1924571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-60-120-600 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details