ValueTronics International, Inc. DC Electronic Load 60502A

Description
The 60502A is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 3 to 60 V @ 60 A Maximum power of 300 Watts Single-input load Built-in IEEE-488 interface Complete control of all load functions Full protection from over-current Over-voltage, overpower Over-temperature Reverse polarity The Keysight Agilent HP 60502A DC Electronic Load is ideal for the test and evaluation of DC power sources and power components. This load is well suited for applications in areas such as R&D, production, and incoming inspection. This single-input load is equipped with built-in IEEE-488 interface that allows complete control of all load functions. The unit is rated from 3 to 60 V @ 60 A with a maximum power of 300 Watts. Power connections are made via large high-current binding posts which permit rapid connections by hand and eliminate the traditional bolt/nut connections of the past. Internal or external load sensing is available.
Description
The 60502A is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 3 to 60 V @ 60 A Maximum power of 300 Watts Single-input load Built-in IEEE-488 interface Complete control of all load functions Full protection from over-current Over-voltage, overpower Over-temperature Reverse polarity The Keysight Agilent HP 60502A DC Electronic Load is ideal for the test and evaluation of DC power sources and power components. This load is well suited for applications in areas such as R&D, production, and incoming inspection. This single-input load is equipped with built-in IEEE-488 interface that allows complete control of all load functions. The unit is rated from 3 to 60 V @ 60 A with a maximum power of 300 Watts. Power connections are made via large high-current binding posts which permit rapid connections by hand and eliminate the traditional bolt/nut connections of the past. Internal or external load sensing is available.

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 60502A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
60502A
DC Electronic Load 60502A
The 60502A is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 3 to 60 V @ 60 A Maximum power of 300 Watts Single-input load Built-in IEEE-488 interface Complete control of all load functions Full protection from over-current Over-voltage, overpower Over-temperature Reverse polarity The Keysight Agilent HP 60502A DC Electronic Load is ideal for the test and evaluation of DC power sources and power components. This load is well suited for applications in areas such as R&D, production, and incoming inspection. This single-input load is equipped with built-in IEEE-488 interface that allows complete control of all load functions. The unit is rated from 3 to 60 V @ 60 A with a maximum power of 300 Watts. Power connections are made via large high-current binding posts which permit rapid connections by hand and eliminate the traditional bolt/nut connections of the past. Internal or external load sensing is available.

The 60502A is a 300 watt DC electronic load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • 3 to 60 V @ 60 A
  • Maximum power of 300 Watts
  • Single-input load
  • Built-in IEEE-488 interface
  • Complete control of all load functions
  • Full protection from over-current
  • Over-voltage, overpower
  • Over-temperature
  • Reverse polarity

The Keysight Agilent HP 60502A DC Electronic Load is ideal for the test and evaluation of DC power sources and power components. This load is well suited for applications in areas such as R&D, production, and incoming inspection. This single-input load is equipped with built-in IEEE-488 interface that allows complete control of all load functions. The unit is rated from 3 to 60 V @ 60 A with a maximum power of 300 Watts. Power connections are made via large high-current binding posts which permit rapid connections by hand and eliminate the traditional bolt/nut connections of the past. Internal or external load sensing is available.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 60502A
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details
Electronic Loads - 2592947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
DC Electronic Load - AT8000A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Load Bank Type DC; Programmable
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details