ValueTronics International, Inc. DC Power Supply 6012B

Description
The 6012B is a 1200 W, 60 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 50A Power: 1200W Complete Front Panel Control Display Constant Current Constant Voltage Protection Remote Programming and Sensing Autoranging Output Ten-turn Voltage and Current Controls Auto-series, Auto-parallel Operation For Operation with Inductive Loads up to 10 H The Agilent HP 6012B is part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.
Datasheet
Description
The 6012B is a 1200 W, 60 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 50A Power: 1200W Complete Front Panel Control Display Constant Current Constant Voltage Protection Remote Programming and Sensing Autoranging Output Ten-turn Voltage and Current Controls Auto-series, Auto-parallel Operation For Operation with Inductive Loads up to 10 H The Agilent HP 6012B is part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6012B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6012B
DC Power Supply 6012B
The 6012B is a 1200 W, 60 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 50A Power: 1200W Complete Front Panel Control Display Constant Current Constant Voltage Protection Remote Programming and Sensing Autoranging Output Ten-turn Voltage and Current Controls Auto-series, Auto-parallel Operation For Operation with Inductive Loads up to 10 H The Agilent HP 6012B is part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.

The 6012B is a 1200 W, 60 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 50A
  • Power: 1200W
  • Complete Front Panel Control Display
  • Constant Current Constant Voltage Protection
  • Remote Programming and Sensing
  • Autoranging Output
  • Ten-turn Voltage and Current Controls
  • Auto-series, Auto-parallel Operation
  • For Operation with Inductive Loads up to 10 H

The Agilent HP 6012B is part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6012B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - CUS100MB-48/A - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details