ValueTronics International, Inc. DC Power Supply 6012A

Description
The 6012A is a 1000 W, 60 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 60V Current: 0 to 50A Power: 1000 Watts Autoranging output High efficiency, compact and lightweight Fast remote programming Designed for system applications Ten-turn voltage and current controls Operating mode status indicators Large, easy-to-read voltage and current meters The Agilent HP 6012A provides maximum output power capability over a wide and continuous range of voltage or current. This function is performed automatically, requiring no range selection by the operator. The Agilent 6012A Autoranging Power Supply provides laboratory-grade performance with the high efficiency of switching regulation techniques. Autoranging allow the supply to provide at least 1000 watts output power over a wide range of output voltage and current combinations without the user having to select the proper output range. The output is adjustable throught the entire operating range of 0 to 60 volts and 0 to 50 amperes by 10-turn front-panel controls. These single-output supplies can replace multiple units, saving rack space and reducing system cost and complexity. This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control. These power supplies also may beconnected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system.
Description
The 6012A is a 1000 W, 60 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 60V Current: 0 to 50A Power: 1000 Watts Autoranging output High efficiency, compact and lightweight Fast remote programming Designed for system applications Ten-turn voltage and current controls Operating mode status indicators Large, easy-to-read voltage and current meters The Agilent HP 6012A provides maximum output power capability over a wide and continuous range of voltage or current. This function is performed automatically, requiring no range selection by the operator. The Agilent 6012A Autoranging Power Supply provides laboratory-grade performance with the high efficiency of switching regulation techniques. Autoranging allow the supply to provide at least 1000 watts output power over a wide range of output voltage and current combinations without the user having to select the proper output range. The output is adjustable throught the entire operating range of 0 to 60 volts and 0 to 50 amperes by 10-turn front-panel controls. These single-output supplies can replace multiple units, saving rack space and reducing system cost and complexity. This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control. These power supplies also may beconnected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6012A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6012A
DC Power Supply 6012A
The 6012A is a 1000 W, 60 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 60V Current: 0 to 50A Power: 1000 Watts Autoranging output High efficiency, compact and lightweight Fast remote programming Designed for system applications Ten-turn voltage and current controls Operating mode status indicators Large, easy-to-read voltage and current meters The Agilent HP 6012A provides maximum output power capability over a wide and continuous range of voltage or current. This function is performed automatically, requiring no range selection by the operator. The Agilent 6012A Autoranging Power Supply provides laboratory-grade performance with the high efficiency of switching regulation techniques. Autoranging allow the supply to provide at least 1000 watts output power over a wide range of output voltage and current combinations without the user having to select the proper output range. The output is adjustable throught the entire operating range of 0 to 60 volts and 0 to 50 amperes by 10-turn front-panel controls. These single-output supplies can replace multiple units, saving rack space and reducing system cost and complexity. This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control. These power supplies also may beconnected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system.

The 6012A is a 1000 W, 60 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 60V
  • Current: 0 to 50A
  • Power: 1000 Watts
  • Autoranging output
  • High efficiency, compact and lightweight
  • Fast remote programming
  • Designed for system applications
  • Ten-turn voltage and current controls
  • Operating mode status indicators
  • Large, easy-to-read voltage and current meters

The Agilent HP 6012A provides maximum output power capability over a wide and continuous range of voltage or current. This function is performed automatically, requiring no range selection by the operator.

The Agilent 6012A Autoranging Power Supply provides laboratory-grade performance with the high efficiency of switching regulation techniques. Autoranging allow the supply to provide at least 1000 watts output power over a wide range of output voltage and current combinations without the user having to select the proper output range. The output is adjustable throught the entire operating range of 0 to 60 volts and 0 to 50 amperes by 10-turn front-panel controls.

These single-output supplies can replace multiple units, saving rack space and reducing system cost and complexity.

This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control. These power supplies also may beconnected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6012A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233567 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 27.2 volts
DC Output Current 3 amps
View Details