ValueTronics International, Inc. Switch Mainframe 59307A

Description
The 59307A is a switch mainframe from Agilent. Additional Features: Local-reset pushbutton allows immediate operator control Front-panel pushbuttons simplify set-up HP-IB allows remote control Front panel lights give quick state indication Matched delays through switches The Agilent 59307A provides two single-pole 4-throw switches controlled from front-panel pushbuttons or remotely from an HP-IB interface. Designed to maintain fast pulse transition times, the Agilent 59307A is a DC-to-500-MHz 50-ohm switch. Switches are independent and bidirectional for optimum use in multiplexing 50-ohm signal lines into measuring instruments. The Agilent 59307A accepts outputs from synthesizers, pulse generators, or other sources, and routes these outputs to various points. It can switch a standard delay, frequency, or voltage into a measurement loop for system calibration purposes.
Datasheet
Description
The 59307A is a switch mainframe from Agilent. Additional Features: Local-reset pushbutton allows immediate operator control Front-panel pushbuttons simplify set-up HP-IB allows remote control Front panel lights give quick state indication Matched delays through switches The Agilent 59307A provides two single-pole 4-throw switches controlled from front-panel pushbuttons or remotely from an HP-IB interface. Designed to maintain fast pulse transition times, the Agilent 59307A is a DC-to-500-MHz 50-ohm switch. Switches are independent and bidirectional for optimum use in multiplexing 50-ohm signal lines into measuring instruments. The Agilent 59307A accepts outputs from synthesizers, pulse generators, or other sources, and routes these outputs to various points. It can switch a standard delay, frequency, or voltage into a measurement loop for system calibration purposes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mainframe - 59307A - ValueTronics International, Inc.
Elgin, IL, USA
Switch Mainframe
59307A
Switch Mainframe 59307A
The 59307A is a switch mainframe from Agilent. Additional Features: Local-reset pushbutton allows immediate operator control Front-panel pushbuttons simplify set-up HP-IB allows remote control Front panel lights give quick state indication Matched delays through switches The Agilent 59307A provides two single-pole 4-throw switches controlled from front-panel pushbuttons or remotely from an HP-IB interface. Designed to maintain fast pulse transition times, the Agilent 59307A is a DC-to-500-MHz 50-ohm switch. Switches are independent and bidirectional for optimum use in multiplexing 50-ohm signal lines into measuring instruments. The Agilent 59307A accepts outputs from synthesizers, pulse generators, or other sources, and routes these outputs to various points. It can switch a standard delay, frequency, or voltage into a measurement loop for system calibration purposes.

The 59307A is a switch mainframe from Agilent.

Additional Features:

  • Local-reset pushbutton allows immediate operator control
  • Front-panel pushbuttons simplify set-up
  • HP-IB allows remote control
  • Front panel lights give quick state indication
  • Matched delays through switches

The Agilent 59307A provides two single-pole 4-throw switches controlled from front-panel pushbuttons or remotely from an HP-IB interface. Designed to maintain fast pulse transition times, the Agilent 59307A is a DC-to-500-MHz 50-ohm switch. Switches are independent and bidirectional for optimum use in multiplexing 50-ohm signal lines into measuring instruments. The Agilent 59307A accepts outputs from synthesizers, pulse generators, or other sources, and routes these outputs to various points. It can switch a standard delay, frequency, or voltage into a measurement loop for system calibration purposes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 59307A
Product Name Switch Mainframe
Unlock Full Specs
to access all available technical data

Similar Products