Oil fluid analysis is a crucial component of any oil management program. Early detection of potential problems can prevent costly repairs and downtime.
STAUFF’s Oil Sampling Kit makes oil sampling easy (up to 300 PSI [20.7 bar]) with the fluid sample pump that can be used with any M16x2 test point. The mail-able, oil sample bottles are also available for purchase in packs of 10 or 1.
The STAUFF Oil Sampling Kit includes:
One (1) fluid sample pump
1 meter (3.28 ft.) length of push-on 1/4′ hose
One (1) hose adaptor
One (1) 1/4′ NPT pressure test connector
One (1) 7/16′ UNF pressure test connector
Two (2) mailable oil sample bottles
Specifications:
Pressure: 300 PSI (20.7 Bar)
Oil fluid analysis is a crucial component of any oil management program. Early detection of potential problems can prevent costly repairs and downtime.
STAUFF’s Oil Sampling Kit makes oil sampling easy (up to 300 PSI [20.7 bar]) with the fluid sample pump that can be used with any M16x2 test point. The mail-able, oil sample bottles are also available for purchase in packs of 10 or 1.
The STAUFF Oil Sampling Kit includes:
- One (1) fluid sample pump
- 1 meter (3.28 ft.) length of push-on 1/4″ hose
- One (1) hose adaptor
- One (1) 1/4″ NPT pressure test connector
- One (1) 7/16″ UNF pressure test connector
- Two (2) mailable oil sample bottles
Specifications:
- Pressure: 300 PSI (20.7 Bar)