ValueTronics International, Inc. Digital Oscilloscope 54835A

Description
The 54835A is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 4 GS/s Record Length: 4 MPts Simple, analog-like front panel with Windows® GUI USB Test option with embedded MatLab Time correlation between 16700 logic analyzer and scope Communications mask test kit option Voice Control option for hands free operation Web-enabled remote control from any web browser Email on trigger The Agilent Infiniium family's 54835A provides the versatility and performance you need for general purpose design and troubleshooting. 4 channels, 1 GHz bandwidth, and a sample rate of 4 GSa/s on both channels simultaneously gives you the power needed to get your job done faster. Like the other Infiniium models, the Agilent 54835A's easy,familiar user interface makes it easy to take advantage of the performance inside. Agilent Technologies’ Infiniium 54800 Series oscilloscopes are designed to help you get your measurement job done faster. A simple, analog-like front panel, the graphical user interface of a PC, and powerful connectivity capabilities make high-performance features accessible and uncomplicated. Simple Analog-Like Front Panel Infiniium oscilloscopes give you the simple, uncluttered front panel of an analog scope for accessing basic functions. Dedicated scale and position knobs for each channel provide intuitive operation. Trigger LEDs show you trigger status at a glance. To speed up measurements, the QuickMeas+ key gives you instant access to any four measurements or and four preselected functions. Familiar Graphical User Interface Infiniium scopes employ a graphical user interface based on Microsoft® Windows®. The familiar Windows interface minimizes time spent learning and relearning the scope. Pull-down menus give you easy access to advanced features. Dialog boxes display all the choices you need to make for measurement setups. In addition, waveforms, markers, and measurements can be easily positioned on the display by using your mouse to drag and drop. Easy Remote Access Access your Infiniium scope remotely over the web or LAN. You can remotely display and control your Infiniium from any Java™ -enabled web browser, or set up your Infiniium to send an e-mail with a bit map of the display screen when the scope triggers on an intermittent event. You can even control your scope with GPIB commands over LAN. Convenient Data Sharing Infiniium scopes offer the tools you need to document and share your results. It takes just a few mouse clicks to save waveforms and screen bit maps to the 5 GByte hard drive, the 120 MByte SuperDisk floppy disk drive, or a drive on your network. LAN connectivity also lets you print your results to networked printers. The Performance You Need Infiniium scopes aren’t just easier to use. These scopes provide the highperformance specifications and features you need for today’s demanding jobs. With bandwidths up to 2.25 GHz, sample rates up to 8 GSa/s, and probes with up to 4 GHz bandwidths, Infiniium can view your fastest signals. Powerful triggering and analysis make it easy to capture and analyze your waveforms. Display and math features, such as color-grade persistence and histograms, let you easily view and isolate signal problems. Agilent Infiniium scopes combine ease-of-use, the right specifications, and a broad feature set to help you get your job done faster. Use the information here to find the scope that meets your signal measurement needs; and review the features on the following pages to see how Infiniium makes its advanced power so usable. General-Purpose Versatility The 500 MHz versions of Infiniium provide exceptional performance and capability for general-purpose lab measurements. Select a sample rate of 1 or 2 GSa/s, based on your requirements for single-shot measurement accuracy, and let your application needs and budget determine your choice of a two- or four-channel model. Whichever Infiniium you select, you can be sure of getting a powerful scope. High Performance For applications requiring more than 500 MHz bandwidth, the 54835A offers four channels at 1 GHz, with sample rates up to 4 GSa/s. The Infiniium 54845A and 54846A provide the performance you need for your most demanding applications. The 54845A offers 1.5 GHz bandwidth, while the new 54846A offers 2.25 GHz bandwidth. Both provide sample rates up to 8 GSa/s to ensure fast, accurate capture of your signals. In addition, both the 54845A and 54846A offer a standard cycle-to-cycle jitter measurement so that you can characterize your system jitter. Images are a representation of selection. See specifications for product details.
Datasheet
Description
The 54835A is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 4 GS/s Record Length: 4 MPts Simple, analog-like front panel with Windows® GUI USB Test option with embedded MatLab Time correlation between 16700 logic analyzer and scope Communications mask test kit option Voice Control option for hands free operation Web-enabled remote control from any web browser Email on trigger The Agilent Infiniium family's 54835A provides the versatility and performance you need for general purpose design and troubleshooting. 4 channels, 1 GHz bandwidth, and a sample rate of 4 GSa/s on both channels simultaneously gives you the power needed to get your job done faster. Like the other Infiniium models, the Agilent 54835A's easy,familiar user interface makes it easy to take advantage of the performance inside. Agilent Technologies’ Infiniium 54800 Series oscilloscopes are designed to help you get your measurement job done faster. A simple, analog-like front panel, the graphical user interface of a PC, and powerful connectivity capabilities make high-performance features accessible and uncomplicated. Simple Analog-Like Front Panel Infiniium oscilloscopes give you the simple, uncluttered front panel of an analog scope for accessing basic functions. Dedicated scale and position knobs for each channel provide intuitive operation. Trigger LEDs show you trigger status at a glance. To speed up measurements, the QuickMeas+ key gives you instant access to any four measurements or and four preselected functions. Familiar Graphical User Interface Infiniium scopes employ a graphical user interface based on Microsoft® Windows®. The familiar Windows interface minimizes time spent learning and relearning the scope. Pull-down menus give you easy access to advanced features. Dialog boxes display all the choices you need to make for measurement setups. In addition, waveforms, markers, and measurements can be easily positioned on the display by using your mouse to drag and drop. Easy Remote Access Access your Infiniium scope remotely over the web or LAN. You can remotely display and control your Infiniium from any Java™ -enabled web browser, or set up your Infiniium to send an e-mail with a bit map of the display screen when the scope triggers on an intermittent event. You can even control your scope with GPIB commands over LAN. Convenient Data Sharing Infiniium scopes offer the tools you need to document and share your results. It takes just a few mouse clicks to save waveforms and screen bit maps to the 5 GByte hard drive, the 120 MByte SuperDisk floppy disk drive, or a drive on your network. LAN connectivity also lets you print your results to networked printers. The Performance You Need Infiniium scopes aren’t just easier to use. These scopes provide the highperformance specifications and features you need for today’s demanding jobs. With bandwidths up to 2.25 GHz, sample rates up to 8 GSa/s, and probes with up to 4 GHz bandwidths, Infiniium can view your fastest signals. Powerful triggering and analysis make it easy to capture and analyze your waveforms. Display and math features, such as color-grade persistence and histograms, let you easily view and isolate signal problems. Agilent Infiniium scopes combine ease-of-use, the right specifications, and a broad feature set to help you get your job done faster. Use the information here to find the scope that meets your signal measurement needs; and review the features on the following pages to see how Infiniium makes its advanced power so usable. General-Purpose Versatility The 500 MHz versions of Infiniium provide exceptional performance and capability for general-purpose lab measurements. Select a sample rate of 1 or 2 GSa/s, based on your requirements for single-shot measurement accuracy, and let your application needs and budget determine your choice of a two- or four-channel model. Whichever Infiniium you select, you can be sure of getting a powerful scope. High Performance For applications requiring more than 500 MHz bandwidth, the 54835A offers four channels at 1 GHz, with sample rates up to 4 GSa/s. The Infiniium 54845A and 54846A provide the performance you need for your most demanding applications. The 54845A offers 1.5 GHz bandwidth, while the new 54846A offers 2.25 GHz bandwidth. Both provide sample rates up to 8 GSa/s to ensure fast, accurate capture of your signals. In addition, both the 54845A and 54846A offer a standard cycle-to-cycle jitter measurement so that you can characterize your system jitter. Images are a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54835A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54835A
Digital Oscilloscope 54835A
The 54835A is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Sample Rate: 4 GS/s Record Length: 4 MPts Simple, analog-like front panel with Windows® GUI USB Test option with embedded MatLab Time correlation between 16700 logic analyzer and scope Communications mask test kit option Voice Control option for hands free operation Web-enabled remote control from any web browser Email on trigger The Agilent Infiniium family's 54835A provides the versatility and performance you need for general purpose design and troubleshooting. 4 channels, 1 GHz bandwidth, and a sample rate of 4 GSa/s on both channels simultaneously gives you the power needed to get your job done faster. Like the other Infiniium models, the Agilent 54835A's easy,familiar user interface makes it easy to take advantage of the performance inside. Agilent Technologies’ Infiniium 54800 Series oscilloscopes are designed to help you get your measurement job done faster. A simple, analog-like front panel, the graphical user interface of a PC, and powerful connectivity capabilities make high-performance features accessible and uncomplicated. Simple Analog-Like Front Panel Infiniium oscilloscopes give you the simple, uncluttered front panel of an analog scope for accessing basic functions. Dedicated scale and position knobs for each channel provide intuitive operation. Trigger LEDs show you trigger status at a glance. To speed up measurements, the QuickMeas+ key gives you instant access to any four measurements or and four preselected functions. Familiar Graphical User Interface Infiniium scopes employ a graphical user interface based on Microsoft® Windows®. The familiar Windows interface minimizes time spent learning and relearning the scope. Pull-down menus give you easy access to advanced features. Dialog boxes display all the choices you need to make for measurement setups. In addition, waveforms, markers, and measurements can be easily positioned on the display by using your mouse to drag and drop. Easy Remote Access Access your Infiniium scope remotely over the web or LAN. You can remotely display and control your Infiniium from any Java™ -enabled web browser, or set up your Infiniium to send an e-mail with a bit map of the display screen when the scope triggers on an intermittent event. You can even control your scope with GPIB commands over LAN. Convenient Data Sharing Infiniium scopes offer the tools you need to document and share your results. It takes just a few mouse clicks to save waveforms and screen bit maps to the 5 GByte hard drive, the 120 MByte SuperDisk floppy disk drive, or a drive on your network. LAN connectivity also lets you print your results to networked printers. The Performance You Need Infiniium scopes aren’t just easier to use. These scopes provide the highperformance specifications and features you need for today’s demanding jobs. With bandwidths up to 2.25 GHz, sample rates up to 8 GSa/s, and probes with up to 4 GHz bandwidths, Infiniium can view your fastest signals. Powerful triggering and analysis make it easy to capture and analyze your waveforms. Display and math features, such as color-grade persistence and histograms, let you easily view and isolate signal problems. Agilent Infiniium scopes combine ease-of-use, the right specifications, and a broad feature set to help you get your job done faster. Use the information here to find the scope that meets your signal measurement needs; and review the features on the following pages to see how Infiniium makes its advanced power so usable. General-Purpose Versatility The 500 MHz versions of Infiniium provide exceptional performance and capability for general-purpose lab measurements. Select a sample rate of 1 or 2 GSa/s, based on your requirements for single-shot measurement accuracy, and let your application needs and budget determine your choice of a two- or four-channel model. Whichever Infiniium you select, you can be sure of getting a powerful scope. High Performance For applications requiring more than 500 MHz bandwidth, the 54835A offers four channels at 1 GHz, with sample rates up to 4 GSa/s. The Infiniium 54845A and 54846A provide the performance you need for your most demanding applications. The 54845A offers 1.5 GHz bandwidth, while the new 54846A offers 2.25 GHz bandwidth. Both provide sample rates up to 8 GSa/s to ensure fast, accurate capture of your signals. In addition, both the 54845A and 54846A offer a standard cycle-to-cycle jitter measurement so that you can characterize your system jitter. Images are a representation of selection. See specifications for product details.

The 54835A is a 1 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • Channels: 4
  • Sample Rate: 4 GS/s
  • Record Length: 4 MPts
  • Simple, analog-like front panel with Windows® GUI
  • USB Test option with embedded MatLab
  • Time correlation between 16700 logic analyzer and scope
  • Communications mask test kit option
  • Voice Control option for hands free operation
  • Web-enabled remote control from any web browser
  • Email on trigger

The Agilent Infiniium family's 54835A provides the versatility and performance you need for general purpose design and troubleshooting. 4 channels, 1 GHz bandwidth, and a sample rate of 4 GSa/s on both channels simultaneously gives you the power needed to get your job done faster. Like the other Infiniium models, the Agilent 54835A's easy,familiar user interface makes it easy to take advantage of the performance inside.

Agilent Technologies’ Infiniium 54800 Series oscilloscopes are designed to help you get your measurement job done faster. A simple, analog-like front panel, the graphical user interface of a PC, and powerful connectivity capabilities make high-performance features accessible and uncomplicated.

Simple Analog-Like Front Panel
Infiniium oscilloscopes give you the simple, uncluttered front panel of an analog scope for accessing basic functions. Dedicated scale and position knobs for each channel provide intuitive operation. Trigger LEDs show you trigger status at a glance. To speed up measurements, the QuickMeas+ key gives you instant access to any four measurements or and four preselected functions.

Familiar Graphical User Interface
Infiniium scopes employ a graphical user interface based on Microsoft® Windows®. The familiar Windows interface minimizes time spent learning and relearning the scope. Pull-down menus give you easy access to advanced features. Dialog boxes display all the choices you need to make for measurement setups.

In addition, waveforms, markers, and measurements can be easily positioned on the display by using your mouse to drag and drop.

Easy Remote Access
Access your Infiniium scope remotely over the web or LAN. You can remotely display and control your Infiniium from any Java™ -enabled web browser, or set up your Infiniium to send an e-mail with a bit map of the display screen when the scope triggers on an intermittent event. You can even control your scope with GPIB commands over LAN.

Convenient Data Sharing
Infiniium scopes offer the tools you need to document and share your results. It takes just a few mouse clicks to save waveforms and screen bit maps to the 5 GByte hard drive, the 120 MByte SuperDisk floppy disk drive, or a drive on your network. LAN connectivity also lets you print your results to networked printers.

The Performance You Need
Infiniium scopes aren’t just easier to use. These scopes provide the highperformance specifications and features you need for today’s demanding jobs. With bandwidths up to 2.25 GHz, sample rates up to 8 GSa/s, and probes with up to 4 GHz bandwidths, Infiniium can view your fastest signals. Powerful triggering and analysis make it easy to capture and analyze your waveforms. Display and math features, such as color-grade persistence and histograms, let you easily view and isolate signal problems.

Agilent Infiniium scopes combine ease-of-use, the right specifications, and a broad feature set to help you get your job done faster. Use the information here to find the scope that meets your signal measurement needs; and review the features on the following pages to see how Infiniium makes its advanced power so usable.

General-Purpose Versatility
The 500 MHz versions of Infiniium provide exceptional performance and capability for general-purpose lab measurements. Select a sample rate of 1 or 2 GSa/s, based on your requirements for single-shot measurement accuracy, and let your application needs and budget determine your choice of a two- or four-channel model. Whichever Infiniium you select, you can be sure of getting a powerful scope.

High Performance
For applications requiring more than 500 MHz bandwidth, the 54835A offers four channels at 1 GHz, with sample rates up to 4 GSa/s.
The Infiniium 54845A and 54846A provide the performance you need for your most demanding applications. The 54845A offers 1.5 GHz bandwidth, while the new 54846A offers 2.25 GHz bandwidth. Both provide sample rates up to 8 GSa/s to ensure fast, accurate capture of your signals. In addition, both the 54845A and 54846A offer a standard cycle-to-cycle jitter measurement so that you can characterize your system jitter.

Images are a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54835A
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000F5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Super Phosphor Oscilloscopes - SDS2352X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope - UTD2202CEX+ - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details