ValueTronics International, Inc. Digital Oscilloscope 54751A

Description
The 54751A is a 20 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Channels: 2 Bandwidth: 20 GHz Vertical accuracy: 0.4% Vertical resolution: 12 bits (15 with averaging) Maximum noise: < 1 mVrms The Agilent 54751A plug-in offers two 20 GHz bandwidth channels. The two-wide configuration allows up to four channels in the Agilent 54750A mainframe. The bandwidth of each channel may be selected independently from the channel menu as either 20 GHz or 12.4 GHz. The bandwidth of the channel is altered by changing the bias on the sampling bridge. The low-noise characteristic of the plug-in gives an RMS noise level of <1.0 mV in the high-bandwidth mode and <0.5 mV in the low-bandwidth mode. With exceptionally low noise and a minimum sensitivity of 1 mV/div, the Agilent 54751A is ideally suited for evaluation of low-level signals. The plug-in provides a single external trigger input of 2.5 GHz. Triggering to 18 GHz is possible by using the Agilent 54118A.
Description
The 54751A is a 20 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Channels: 2 Bandwidth: 20 GHz Vertical accuracy: 0.4% Vertical resolution: 12 bits (15 with averaging) Maximum noise: < 1 mVrms The Agilent 54751A plug-in offers two 20 GHz bandwidth channels. The two-wide configuration allows up to four channels in the Agilent 54750A mainframe. The bandwidth of each channel may be selected independently from the channel menu as either 20 GHz or 12.4 GHz. The bandwidth of the channel is altered by changing the bias on the sampling bridge. The low-noise characteristic of the plug-in gives an RMS noise level of <1.0 mV in the high-bandwidth mode and <0.5 mV in the low-bandwidth mode. With exceptionally low noise and a minimum sensitivity of 1 mV/div, the Agilent 54751A is ideally suited for evaluation of low-level signals. The plug-in provides a single external trigger input of 2.5 GHz. Triggering to 18 GHz is possible by using the Agilent 54118A.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54751A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54751A
Digital Oscilloscope 54751A
The 54751A is a 20 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Channels: 2 Bandwidth: 20 GHz Vertical accuracy: 0.4% Vertical resolution: 12 bits (15 with averaging) Maximum noise: < 1 mVrms The Agilent 54751A plug-in offers two 20 GHz bandwidth channels. The two-wide configuration allows up to four channels in the Agilent 54750A mainframe. The bandwidth of each channel may be selected independently from the channel menu as either 20 GHz or 12.4 GHz. The bandwidth of the channel is altered by changing the bias on the sampling bridge. The low-noise characteristic of the plug-in gives an RMS noise level of <1.0 mV in the high-bandwidth mode and <0.5 mV in the low-bandwidth mode. With exceptionally low noise and a minimum sensitivity of 1 mV/div, the Agilent 54751A is ideally suited for evaluation of low-level signals. The plug-in provides a single external trigger input of 2.5 GHz. Triggering to 18 GHz is possible by using the Agilent 54118A.

The 54751A is a 20 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Channels: 2
  • Bandwidth: 20 GHz
  • Vertical accuracy: 0.4%
  • Vertical resolution: 12 bits (15 with averaging)
  • Maximum noise: < 1 mVrms

The Agilent 54751A plug-in offers two 20 GHz bandwidth channels. The two-wide configuration allows up to four channels in the Agilent 54750A mainframe. The bandwidth of each channel may be selected independently from the channel menu as either 20 GHz or 12.4 GHz. The bandwidth of the channel is altered by changing the bias on the sampling bridge.

The low-noise characteristic of the plug-in gives an RMS noise level of <1.0 mV in the high-bandwidth mode and <0.5 mV in the low-bandwidth mode. With exceptionally low noise and a minimum sensitivity of 1 mV/div, the Agilent 54751A is ideally suited for evaluation of low-level signals. The plug-in provides a single external trigger input of 2.5 GHz. Triggering to 18 GHz is possible by using the Agilent 54118A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54751A
Product Name Digital Oscilloscope
Bandwidth 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details