ValueTronics International, Inc. Digital Oscilloscope 54750A

Description
The 54750A is a 50 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Wide bandwidth sampling oscilloscope Modular system with up to 4 electrical channels TDR/TDT measurements The Agilent 54750A provides up to four low-loise high bandwidth channels coupled with the best measurement feature set in the industry. The exceptionally stable timebase and 2.5 GHz trigger circuits give highly respeatable and accurate results as needed by today's engineers for circuit or device characterization and modeling. The Agilent 54750A has a bandwidth of up to 50 GHz depending on plug-in (not included). The 20-GHz or 50-GHz bandwidth and the low-noise specifications allow very precise measurements on low-level, high-speed signals. Timebase stability, accuracy, and resolution allow characterization of jitter in the most demanding applications.
Description
The 54750A is a 50 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Wide bandwidth sampling oscilloscope Modular system with up to 4 electrical channels TDR/TDT measurements The Agilent 54750A provides up to four low-loise high bandwidth channels coupled with the best measurement feature set in the industry. The exceptionally stable timebase and 2.5 GHz trigger circuits give highly respeatable and accurate results as needed by today's engineers for circuit or device characterization and modeling. The Agilent 54750A has a bandwidth of up to 50 GHz depending on plug-in (not included). The 20-GHz or 50-GHz bandwidth and the low-noise specifications allow very precise measurements on low-level, high-speed signals. Timebase stability, accuracy, and resolution allow characterization of jitter in the most demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54750A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54750A
Digital Oscilloscope 54750A
The 54750A is a 50 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Wide bandwidth sampling oscilloscope Modular system with up to 4 electrical channels TDR/TDT measurements The Agilent 54750A provides up to four low-loise high bandwidth channels coupled with the best measurement feature set in the industry. The exceptionally stable timebase and 2.5 GHz trigger circuits give highly respeatable and accurate results as needed by today's engineers for circuit or device characterization and modeling. The Agilent 54750A has a bandwidth of up to 50 GHz depending on plug-in (not included). The 20-GHz or 50-GHz bandwidth and the low-noise specifications allow very precise measurements on low-level, high-speed signals. Timebase stability, accuracy, and resolution allow characterization of jitter in the most demanding applications.

The 54750A is a 50 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Wide bandwidth sampling oscilloscope
  • Modular system with up to 4 electrical channels
  • TDR/TDT measurements

The Agilent 54750A provides up to four low-loise high bandwidth channels coupled with the best measurement feature set in the industry. The exceptionally stable timebase and 2.5 GHz trigger circuits give highly respeatable and accurate results as needed by today's engineers for circuit or device characterization and modeling. The Agilent 54750A has a bandwidth of up to 50 GHz depending on plug-in (not included).
The 20-GHz or 50-GHz bandwidth and the low-noise specifications allow very precise measurements on low-level, high-speed signals. Timebase stability, accuracy, and resolution allow characterization of jitter in the most demanding applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54750A
Product Name Digital Oscilloscope
Bandwidth 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000E6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details