ValueTronics International, Inc. Digital Oscilloscope 54720D

Description
The 54720D is a 2 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: One channel at 8 GSa/s, or Two channels at 4 GSa/s, or Four channels at 2 GSa/s, or Up to 8 channels at 2 GSa/s 8-bit ADC systems 2.0 GHz system bandwidth 30 ps time-interval accuracy (equivalent time) ± 25-ps time-interval accuracy (real time) 2.5-GHz, 0.6-pF active probing 3.5-inch, MS-DOS®-compatible disk driv The Agilent 54720D has the bandwidth, sample rate, flatness, and accuracy you need to capture intermittent design problems. The Agilent 54720D allows sample rates to 8 GSa/s and a single-shot analog bandwidth of 2-GHz. Each of the four 2 GSa/s A/Ds have 64K of memory allowing 256k points of acquisition at the maximum sample rate.
Datasheet
Description
The 54720D is a 2 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: One channel at 8 GSa/s, or Two channels at 4 GSa/s, or Four channels at 2 GSa/s, or Up to 8 channels at 2 GSa/s 8-bit ADC systems 2.0 GHz system bandwidth 30 ps time-interval accuracy (equivalent time) ± 25-ps time-interval accuracy (real time) 2.5-GHz, 0.6-pF active probing 3.5-inch, MS-DOS®-compatible disk driv The Agilent 54720D has the bandwidth, sample rate, flatness, and accuracy you need to capture intermittent design problems. The Agilent 54720D allows sample rates to 8 GSa/s and a single-shot analog bandwidth of 2-GHz. Each of the four 2 GSa/s A/Ds have 64K of memory allowing 256k points of acquisition at the maximum sample rate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54720D - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54720D
Digital Oscilloscope 54720D
The 54720D is a 2 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: One channel at 8 GSa/s, or Two channels at 4 GSa/s, or Four channels at 2 GSa/s, or Up to 8 channels at 2 GSa/s 8-bit ADC systems 2.0 GHz system bandwidth 30 ps time-interval accuracy (equivalent time) ± 25-ps time-interval accuracy (real time) 2.5-GHz, 0.6-pF active probing 3.5-inch, MS-DOS®-compatible disk driv The Agilent 54720D has the bandwidth, sample rate, flatness, and accuracy you need to capture intermittent design problems. The Agilent 54720D allows sample rates to 8 GSa/s and a single-shot analog bandwidth of 2-GHz. Each of the four 2 GSa/s A/Ds have 64K of memory allowing 256k points of acquisition at the maximum sample rate.

The 54720D is a 2 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • One channel at 8 GSa/s, or
  • Two channels at 4 GSa/s, or
  • Four channels at 2 GSa/s, or
  • Up to 8 channels at 2 GSa/s
  • 8-bit ADC systems
  • 2.0 GHz system bandwidth
  • 30 ps time-interval accuracy (equivalent time)
  • ± 25-ps time-interval accuracy (real time)
  • 2.5-GHz, 0.6-pF active probing
  • 3.5-inch, MS-DOS®-compatible disk driv

The Agilent 54720D has the bandwidth, sample rate, flatness, and accuracy you need to capture intermittent design problems. The Agilent 54720D allows sample rates to 8 GSa/s and a single-shot analog bandwidth of 2-GHz. Each of the four 2 GSa/s A/Ds have 64K of memory allowing 256k points of acquisition at the maximum sample rate.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54720D
Product Name Digital Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E5-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details