ValueTronics International, Inc. Digital Oscilloscope 54713B

Description
The 54713B is a 500 MHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 50 ohm / 1 Mohm amplifier with internal trigger 500 MHz amplifier plug-in for the 54720D
Datasheet
Description
The 54713B is a 500 MHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 50 ohm / 1 Mohm amplifier with internal trigger 500 MHz amplifier plug-in for the 54720D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54713B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54713B
Digital Oscilloscope 54713B
The 54713B is a 500 MHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 50 ohm / 1 Mohm amplifier with internal trigger 500 MHz amplifier plug-in for the 54720D

The 54713B is a 500 MHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 50 ohm / 1 Mohm amplifier with internal trigger
  • 500 MHz amplifier plug-in for the 54720D
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54713B
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001E - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details