ValueTronics International, Inc. Digital Oscilloscope 54711A

Description
The 54711A is a 2 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2 GHz Number of Channels: 1 Simultaneous Maximum Sampling Rate/channel: 2GSa/s Max. Record Length: 65536 pt/sec Minimum Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 1 V/div Rise Time: 233 ps Number of bits: 8 bits Input Impedance: 50 Ohm For use with 54720D Mainframes The Agilent 54711A is a Attenuator plug-in for Agilent 54720D.
Datasheet
Description
The 54711A is a 2 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2 GHz Number of Channels: 1 Simultaneous Maximum Sampling Rate/channel: 2GSa/s Max. Record Length: 65536 pt/sec Minimum Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 1 V/div Rise Time: 233 ps Number of bits: 8 bits Input Impedance: 50 Ohm For use with 54720D Mainframes The Agilent 54711A is a Attenuator plug-in for Agilent 54720D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54711A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54711A
Digital Oscilloscope 54711A
The 54711A is a 2 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2 GHz Number of Channels: 1 Simultaneous Maximum Sampling Rate/channel: 2GSa/s Max. Record Length: 65536 pt/sec Minimum Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 1 V/div Rise Time: 233 ps Number of bits: 8 bits Input Impedance: 50 Ohm For use with 54720D Mainframes The Agilent 54711A is a Attenuator plug-in for Agilent 54720D.

The 54711A is a 2 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 2 GHz
  • Number of Channels: 1
  • Simultaneous Maximum Sampling Rate/channel: 2GSa/s
  • Max. Record Length: 65536 pt/sec
  • Minimum Vertical Sensitivity: 2 mV/div
  • Maximum Vertical Sensitivity: 1 V/div
  • Rise Time: 233 ps
  • Number of bits: 8 bits
  • Input Impedance: 50 Ohm
  • For use with 54720D Mainframes

The Agilent 54711A is a Attenuator plug-in for Agilent 54720D.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54711A
Product Name Digital Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
UPO2104 100MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000B5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details