ValueTronics International, Inc. Mixed Signal Oscilloscope 54645D

Description
The 54645D is a 100 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 2 Analog and 16 Digital 16 logic timing channels with 400 MSa/s on 8 Channels, 2 MB of memory per channel 200 MSa/s on 16 Channels, 1 MB of memory per scope channel Ideal for debugging 8 or 16-bit microcontroller systems MegaZoom technology for easy-to-use responsive deed memory Simple easy-to-use controls Powerful triggering The Agilent HP 54645D seamlessly integrates logic channels into an oscilloscope to offer new measurement capability for designers of combined analog and digital systems. Analog and digital events on one display, aligned in time, to help you isolate cause and effect in complex circuits.
Datasheet
Description
The 54645D is a 100 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 2 Analog and 16 Digital 16 logic timing channels with 400 MSa/s on 8 Channels, 2 MB of memory per channel 200 MSa/s on 16 Channels, 1 MB of memory per scope channel Ideal for debugging 8 or 16-bit microcontroller systems MegaZoom technology for easy-to-use responsive deed memory Simple easy-to-use controls Powerful triggering The Agilent HP 54645D seamlessly integrates logic channels into an oscilloscope to offer new measurement capability for designers of combined analog and digital systems. Analog and digital events on one display, aligned in time, to help you isolate cause and effect in complex circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - 54645D - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
54645D
Mixed Signal Oscilloscope 54645D
The 54645D is a 100 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 2 Analog and 16 Digital 16 logic timing channels with 400 MSa/s on 8 Channels, 2 MB of memory per channel 200 MSa/s on 16 Channels, 1 MB of memory per scope channel Ideal for debugging 8 or 16-bit microcontroller systems MegaZoom technology for easy-to-use responsive deed memory Simple easy-to-use controls Powerful triggering The Agilent HP 54645D seamlessly integrates logic channels into an oscilloscope to offer new measurement capability for designers of combined analog and digital systems. Analog and digital events on one display, aligned in time, to help you isolate cause and effect in complex circuits.

The 54645D is a 100 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Channels: 2 Analog and 16 Digital
  • 16 logic timing channels with 400 MSa/s on 8 Channels, 2 MB of memory per channel
  • 200 MSa/s on 16 Channels, 1 MB of memory per scope channel
  • Ideal for debugging 8 or 16-bit microcontroller systems
  • MegaZoom technology for easy-to-use responsive deed memory
  • Simple easy-to-use controls
  • Powerful triggering

The Agilent HP 54645D seamlessly integrates logic channels into an oscilloscope to offer new measurement capability for designers of combined analog and digital systems. Analog and digital events on one display, aligned in time, to help you isolate cause and effect in complex circuits.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54645D
Product Name Mixed Signal Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details