ValueTronics International, Inc. Digital Oscilloscope 54615B

Description
The 54615B is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz analog 1 GSample/sec simultaneously on 2 channels Record Length: 5 kpts 1 ns peak detect Optional expansion modules for FFT, waveform storage, and remote control Sweep speeds from 1 ns/div to 5 s/div With the 54615B you can capture narrow glitches and subtle details of your signal. This 2-channel scope combines 500 MHz bandwidth, 1 GSa/s sample rate and 1 nanosecond peak detection on both channels. The 54615B peak detection allows the scope to maintain the 1 GSa/s sample rate at all sweep speeds. A horizontal accuracy of 0.005% means you can make critical timing measurements with confidence.
Datasheet
Description
The 54615B is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz analog 1 GSample/sec simultaneously on 2 channels Record Length: 5 kpts 1 ns peak detect Optional expansion modules for FFT, waveform storage, and remote control Sweep speeds from 1 ns/div to 5 s/div With the 54615B you can capture narrow glitches and subtle details of your signal. This 2-channel scope combines 500 MHz bandwidth, 1 GSa/s sample rate and 1 nanosecond peak detection on both channels. The 54615B peak detection allows the scope to maintain the 1 GSa/s sample rate at all sweep speeds. A horizontal accuracy of 0.005% means you can make critical timing measurements with confidence.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54615B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54615B
Digital Oscilloscope 54615B
The 54615B is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz analog 1 GSample/sec simultaneously on 2 channels Record Length: 5 kpts 1 ns peak detect Optional expansion modules for FFT, waveform storage, and remote control Sweep speeds from 1 ns/div to 5 s/div With the 54615B you can capture narrow glitches and subtle details of your signal. This 2-channel scope combines 500 MHz bandwidth, 1 GSa/s sample rate and 1 nanosecond peak detection on both channels. The 54615B peak detection allows the scope to maintain the 1 GSa/s sample rate at all sweep speeds. A horizontal accuracy of 0.005% means you can make critical timing measurements with confidence.

The 54615B is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz analog
  • 1 GSample/sec simultaneously on 2 channels
  • Record Length: 5 kpts
  • 1 ns peak detect
  • Optional expansion modules for FFT, waveform storage, and remote control
  • Sweep speeds from 1 ns/div to 5 s/div

With the 54615B you can capture narrow glitches and subtle details of your signal. This 2-channel scope combines 500 MHz bandwidth, 1 GSa/s sample rate and 1 nanosecond peak detection on both channels. The 54615B peak detection allows the scope to maintain the 1 GSa/s sample rate at all sweep speeds. A horizontal accuracy of 0.005% means you can make critical timing measurements with confidence.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54615B
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS2074X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
UTD2202CEX+ 200MHz 2Ch Digital Storage Oscilloscope - UTD2202CEX+ - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 2372487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details