ValueTronics International, Inc. Digital Oscilloscope 54602A

Description
The 54602A is a 150 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Channels: 2 Sample Rate: 20MSa/s Record Length: 4 kpts Automatic setup of the front panel Automatic and cursor measurements of frequency, time, and voltage Waveform Storage Sace and recall of 16 front-panel setups Peak Detect
Description
The 54602A is a 150 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Channels: 2 Sample Rate: 20MSa/s Record Length: 4 kpts Automatic setup of the front panel Automatic and cursor measurements of frequency, time, and voltage Waveform Storage Sace and recall of 16 front-panel setups Peak Detect

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54602A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54602A
Digital Oscilloscope 54602A
The 54602A is a 150 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Channels: 2 Sample Rate: 20MSa/s Record Length: 4 kpts Automatic setup of the front panel Automatic and cursor measurements of frequency, time, and voltage Waveform Storage Sace and recall of 16 front-panel setups Peak Detect

The 54602A is a 150 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 150 MHz
  • Channels: 2
  • Sample Rate: 20MSa/s
  • Record Length: 4 kpts
  • Automatic setup of the front panel
  • Automatic and cursor measurements of frequency, time, and voltage
  • Waveform Storage
  • Sace and recall of 16 front-panel setups
  • Peak Detect
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54602A
Product Name Digital Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 7251072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Firmware & Utilities - MT2001E - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details