ValueTronics International, Inc. Digital Oscilloscope 54601A

Description
The 54601A is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 100 MHz Channels: 4 Sample Rate: 20 MSa/s Record Length: 4kpts Automatic setup of the front panel Automatic and cursor measurements of frequency, time, and voltage Waveform Storage Sace and recall of 16 front-panel setups Peak Detect
Description
The 54601A is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 100 MHz Channels: 4 Sample Rate: 20 MSa/s Record Length: 4kpts Automatic setup of the front panel Automatic and cursor measurements of frequency, time, and voltage Waveform Storage Sace and recall of 16 front-panel setups Peak Detect

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54601A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54601A
Digital Oscilloscope 54601A
The 54601A is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 100 MHz Channels: 4 Sample Rate: 20 MSa/s Record Length: 4kpts Automatic setup of the front panel Automatic and cursor measurements of frequency, time, and voltage Waveform Storage Sace and recall of 16 front-panel setups Peak Detect

The 54601A is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Frequency: 100 MHz
  • Channels: 4
  • Sample Rate: 20 MSa/s
  • Record Length: 4kpts
  • Automatic setup of the front panel
  • Automatic and cursor measurements of frequency, time, and voltage
  • Waveform Storage
  • Sace and recall of 16 front-panel setups
  • Peak Detect
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54601A
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

HD Digital Storage Oscilloscope - SDS814X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2806588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features Handheld
View Details