ValueTronics International, Inc. Digital Oscilloscope 54600A

Description
The 54600A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Number of channels: 2 Maximum sample rate: 20 MSa/s single shot, 10 GSa/s repetitive Record length: 4,000 points (2,000 pts single-shot or vectors on) Resolution 8 bits Max display update rate 1,500,000 points/sec Vertical System Specifications : Bandwidth: CH 1 & 2 DC-100 MHz (AC coupled 10 Hz-100 MHz) Single-shot bandwidth DC-2 MHz
Description
The 54600A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Number of channels: 2 Maximum sample rate: 20 MSa/s single shot, 10 GSa/s repetitive Record length: 4,000 points (2,000 pts single-shot or vectors on) Resolution 8 bits Max display update rate 1,500,000 points/sec Vertical System Specifications : Bandwidth: CH 1 & 2 DC-100 MHz (AC coupled 10 Hz-100 MHz) Single-shot bandwidth DC-2 MHz

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54600A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54600A
Digital Oscilloscope 54600A
The 54600A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Number of channels: 2 Maximum sample rate: 20 MSa/s single shot, 10 GSa/s repetitive Record length: 4,000 points (2,000 pts single-shot or vectors on) Resolution 8 bits Max display update rate 1,500,000 points/sec Vertical System Specifications : Bandwidth: CH 1 & 2 DC-100 MHz (AC coupled 10 Hz-100 MHz) Single-shot bandwidth DC-2 MHz

The 54600A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Number of channels: 2
  • Maximum sample rate: 20 MSa/s single shot, 10 GSa/s repetitive
  • Record length: 4,000 points (2,000 pts single-shot or vectors on)
  • Resolution 8 bits
  • Max display update rate 1,500,000 points/sec
  • Vertical System Specifications : Bandwidth: CH 1 & 2 DC-100 MHz (AC coupled 10 Hz-100 MHz)
  • Single-shot bandwidth DC-2 MHz
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54600A
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope - MSO8804HD - Uni-Trend US
Specs
Bandwidth 8000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, USB C, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2372483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details