ValueTronics International, Inc. Digital Oscilloscope 54542A

Description
The 54542A is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Analog 4 channels 2 GSa/s Sample Rate on 4 channels 1 ns Peak Detect 32 K of acquisition memory per channel Sequential single shot acquisition for capturing successive events Built-in, multi-format 3.5" disk drive
Datasheet
Description
The 54542A is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Analog 4 channels 2 GSa/s Sample Rate on 4 channels 1 ns Peak Detect 32 K of acquisition memory per channel Sequential single shot acquisition for capturing successive events Built-in, multi-format 3.5" disk drive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54542A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54542A
Digital Oscilloscope 54542A
The 54542A is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Analog 4 channels 2 GSa/s Sample Rate on 4 channels 1 ns Peak Detect 32 K of acquisition memory per channel Sequential single shot acquisition for capturing successive events Built-in, multi-format 3.5" disk drive

The 54542A is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz Analog
  • 4 channels
  • 2 GSa/s Sample Rate on 4 channels
  • 1 ns Peak Detect
  • 32 K of acquisition memory per channel
  • Sequential single shot acquisition for capturing successive events
  • Built-in, multi-format 3.5" disk drive
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54542A
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B3-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details