ValueTronics International, Inc. Digital Oscilloscope 54201A

Description
The 54201A is a 300 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels 200MSa/s digitizing rate Pre-trigger display Auto-scaling of input signal Up to 27 channels of state triggering Missing bit triggering mode Extra bit triggering mode HPIB The Agilent 54201A is a 300 MHz, 2 Channel, 200 Megasample/Second Digitizing Oscilloscope.
Datasheet
Description
The 54201A is a 300 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels 200MSa/s digitizing rate Pre-trigger display Auto-scaling of input signal Up to 27 channels of state triggering Missing bit triggering mode Extra bit triggering mode HPIB The Agilent 54201A is a 300 MHz, 2 Channel, 200 Megasample/Second Digitizing Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54201A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54201A
Digital Oscilloscope 54201A
The 54201A is a 300 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels 200MSa/s digitizing rate Pre-trigger display Auto-scaling of input signal Up to 27 channels of state triggering Missing bit triggering mode Extra bit triggering mode HPIB The Agilent 54201A is a 300 MHz, 2 Channel, 200 Megasample/Second Digitizing Oscilloscope.

The 54201A is a 300 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • 2 Channels
  • 200MSa/s digitizing rate
  • Pre-trigger display
  • Auto-scaling of input signal
  • Up to 27 channels of state triggering
  • Missing bit triggering mode
  • Extra bit triggering mode
  • HPIB

The Agilent 54201A is a 300 MHz, 2 Channel, 200 Megasample/Second Digitizing Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54201A
Product Name Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2372433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
MSO3054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Digital Storage Oscilloscopes - SDS1102CML+ - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers