ValueTronics International, Inc. Digital Oscilloscope 54200D

Description
The 54200D is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: DC to 50 MHz 2 Channels 200MS/s digitizing rate Up to 27 channels of state triggering Missing bit triggering mode Extra bit triggering mode HPIB The Agilent 54200D is a 50 MHz, 2 Channel, 200 Megasample/Second Digitizing Oscilloscope.
Datasheet
Description
The 54200D is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: DC to 50 MHz 2 Channels 200MS/s digitizing rate Up to 27 channels of state triggering Missing bit triggering mode Extra bit triggering mode HPIB The Agilent 54200D is a 50 MHz, 2 Channel, 200 Megasample/Second Digitizing Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54200D - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54200D
Digital Oscilloscope 54200D
The 54200D is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: DC to 50 MHz 2 Channels 200MS/s digitizing rate Up to 27 channels of state triggering Missing bit triggering mode Extra bit triggering mode HPIB The Agilent 54200D is a 50 MHz, 2 Channel, 200 Megasample/Second Digitizing Oscilloscope.

The 54200D is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: DC to 50 MHz
  • 2 Channels
  • 200MS/s digitizing rate
  • Up to 27 channels of state triggering
  • Missing bit triggering mode
  • Extra bit triggering mode
  • HPIB

The Agilent 54200D is a 50 MHz, 2 Channel, 200 Megasample/Second Digitizing Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54200D
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 7251292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CEX+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details