ValueTronics International, Inc. Digital Oscilloscope 54121A

Description
The 54121A is a 2 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: DC to 20 GHz Channels, Input: 4 Vertical Sensitivity: 1 mV/div to 80 mV/div Rise Time: 17.5 ps Maximum Input Voltage: ±2 Vdc + peak; +16 dB ac 50 ohm input impedance The Agilent 54121A is a 20 GHz Four Channel Test Set for use with the 54120A/B mainframe.
Datasheet
Description
The 54121A is a 2 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: DC to 20 GHz Channels, Input: 4 Vertical Sensitivity: 1 mV/div to 80 mV/div Rise Time: 17.5 ps Maximum Input Voltage: ±2 Vdc + peak; +16 dB ac 50 ohm input impedance The Agilent 54121A is a 20 GHz Four Channel Test Set for use with the 54120A/B mainframe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54121A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54121A
Digital Oscilloscope 54121A
The 54121A is a 2 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: DC to 20 GHz Channels, Input: 4 Vertical Sensitivity: 1 mV/div to 80 mV/div Rise Time: 17.5 ps Maximum Input Voltage: ±2 Vdc + peak; +16 dB ac 50 ohm input impedance The Agilent 54121A is a 20 GHz Four Channel Test Set for use with the 54120A/B mainframe.

The 54121A is a 2 GHz, 4 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: DC to 20 GHz
  • Channels, Input: 4
  • Vertical Sensitivity: 1 mV/div to 80 mV/div
  • Rise Time: 17.5 ps
  • Maximum Input Voltage: ±2 Vdc + peak; +16 dB ac
  • 50 ohm input impedance

The Agilent 54121A is a 20 GHz Four Channel Test Set for use with the 54120A/B mainframe.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54121A
Product Name Digital Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2406857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details