ValueTronics International, Inc. Digital Oscilloscope 54112D

Description
The 54112D is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 4 channels 400MSa/s max. digitizing rate 64k memory depth per channel Color CRT display The Agilent 54112D is a 100 MHz, 4 Channel, 400 megasample per second, Digital Oscilloscope. The HP 54112D retains all the key features and the user friendliness of the HP 54100 Series scopes. These features include automatic measurements, autoscaling, cursors, functional color display, scroll, zoom, and memory bar.
Description
The 54112D is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 4 channels 400MSa/s max. digitizing rate 64k memory depth per channel Color CRT display The Agilent 54112D is a 100 MHz, 4 Channel, 400 megasample per second, Digital Oscilloscope. The HP 54112D retains all the key features and the user friendliness of the HP 54100 Series scopes. These features include automatic measurements, autoscaling, cursors, functional color display, scroll, zoom, and memory bar.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54112D - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54112D
Digital Oscilloscope 54112D
The 54112D is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 4 channels 400MSa/s max. digitizing rate 64k memory depth per channel Color CRT display The Agilent 54112D is a 100 MHz, 4 Channel, 400 megasample per second, Digital Oscilloscope. The HP 54112D retains all the key features and the user friendliness of the HP 54100 Series scopes. These features include automatic measurements, autoscaling, cursors, functional color display, scroll, zoom, and memory bar.

The 54112D is a 100 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 4 channels
  • 400MSa/s max. digitizing rate
  • 64k memory depth per channel
  • Color CRT display

The Agilent 54112D is a 100 MHz, 4 Channel, 400 megasample per second, Digital Oscilloscope. The HP 54112D retains all the key features and the user friendliness of the HP 54100 Series scopes. These features include automatic measurements, autoscaling, cursors, functional color display, scroll, zoom, and memory bar.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54112D
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7251334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details