ValueTronics International, Inc. Digital Oscilloscope 54111D

Description
The 54111D is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 8 k Memory/channel 2 Channels 250 MHz single-shot bandwidth Automatic measurements Auto-scaling Cursors Color display Input Voltage Ranges: continuously variable; 8mV to 40V full scale DC Offset Range: ± 200mV ( 1mV/div to 4.9mV/div), ± 1V (5mV/div to 49mV/div), ± 10V (50mV/div to 0.49mV/div),± 100V (0.5V/div to 5V/div) Input Coupling: AC/DC/DC-50 ohm/ground Input Impedance: 1 M ohm at 6.5 pF or 50 ohm (DC) Transition time 1.4 ns 700 ps The Agilent 54111D is a 500 MHz, 2 Channel, Digital Oscilloscope. In the Agilent 54100-series digitizing oscilloscopes, Agilent combines innovative oscilloscope architecture with state-of-the-art technologies, creating a general-purpose oscilloscope for engineers involved in analog as well as digital design and test.
Datasheet
Description
The 54111D is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 8 k Memory/channel 2 Channels 250 MHz single-shot bandwidth Automatic measurements Auto-scaling Cursors Color display Input Voltage Ranges: continuously variable; 8mV to 40V full scale DC Offset Range: ± 200mV ( 1mV/div to 4.9mV/div), ± 1V (5mV/div to 49mV/div), ± 10V (50mV/div to 0.49mV/div),± 100V (0.5V/div to 5V/div) Input Coupling: AC/DC/DC-50 ohm/ground Input Impedance: 1 M ohm at 6.5 pF or 50 ohm (DC) Transition time 1.4 ns 700 ps The Agilent 54111D is a 500 MHz, 2 Channel, Digital Oscilloscope. In the Agilent 54100-series digitizing oscilloscopes, Agilent combines innovative oscilloscope architecture with state-of-the-art technologies, creating a general-purpose oscilloscope for engineers involved in analog as well as digital design and test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54111D - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54111D
Digital Oscilloscope 54111D
The 54111D is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 8 k Memory/channel 2 Channels 250 MHz single-shot bandwidth Automatic measurements Auto-scaling Cursors Color display Input Voltage Ranges: continuously variable; 8mV to 40V full scale DC Offset Range: ± 200mV ( 1mV/div to 4.9mV/div), ± 1V (5mV/div to 49mV/div), ± 10V (50mV/div to 0.49mV/div),± 100V (0.5V/div to 5V/div) Input Coupling: AC/DC/DC-50 ohm/ground Input Impedance: 1 M ohm at 6.5 pF or 50 ohm (DC) Transition time 1.4 ns 700 ps The Agilent 54111D is a 500 MHz, 2 Channel, Digital Oscilloscope. In the Agilent 54100-series digitizing oscilloscopes, Agilent combines innovative oscilloscope architecture with state-of-the-art technologies, creating a general-purpose oscilloscope for engineers involved in analog as well as digital design and test.

The 54111D is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 8 k Memory/channel
  • 2 Channels
  • 250 MHz single-shot bandwidth
  • Automatic measurements
  • Auto-scaling
  • Cursors
  • Color display
  • Input Voltage Ranges: continuously variable; 8mV to 40V full scale
  • DC Offset Range: ± 200mV ( 1mV/div to 4.9mV/div), ± 1V (5mV/div to 49mV/div), ± 10V (50mV/div to 0.49mV/div),± 100V (0.5V/div to 5V/div)
  • Input Coupling: AC/DC/DC-50 ohm/ground
  • Input Impedance: 1 M ohm at 6.5 pF or 50 ohm (DC)
  • Transition time 1.4 ns 700 ps

The Agilent 54111D is a 500 MHz, 2 Channel, Digital Oscilloscope. In the Agilent 54100-series digitizing oscilloscopes, Agilent combines innovative oscilloscope architecture with state-of-the-art technologies, creating a general-purpose oscilloscope for engineers involved in analog as well as digital design and test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54111D
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2406829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
UPO2102 100MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000B6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details