ValueTronics International, Inc. Detector 5400-71B75

Description
The 5400-71B75 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Zero-biased Schottky diode Frequency range: 0.001 to 1.5 GHz Impedance: 75 ω Return Loss: 20 dB Input connector: BNC(m) Frequency response: ±0.2 dB, <1.5 GHz The Anritsu 5400-71B75 RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site Master™ and Cable Mate™ Series Personal SWR/RL and Fault Location Testers for making power measurements. Zero-biased Schottky diodes.
Description
The 5400-71B75 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Zero-biased Schottky diode Frequency range: 0.001 to 1.5 GHz Impedance: 75 ω Return Loss: 20 dB Input connector: BNC(m) Frequency response: ±0.2 dB, <1.5 GHz The Anritsu 5400-71B75 RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site Master™ and Cable Mate™ Series Personal SWR/RL and Fault Location Testers for making power measurements. Zero-biased Schottky diodes.

Suppliers

Company
Product
Description
Supplier Links
Detector 5400-71B75
The 5400-71B75 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Zero-biased Schottky diode Frequency range: 0.001 to 1.5 GHz Impedance: 75 ω Return Loss: 20 dB Input connector: BNC(m) Frequency response: ±0.2 dB, <1.5 GHz The Anritsu 5400-71B75 RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site Master™ and Cable Mate™ Series Personal SWR/RL and Fault Location Testers for making power measurements. Zero-biased Schottky diodes.

The 5400-71B75 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for

Additional Features:

  • Zero-biased Schottky diode
  • Frequency range: 0.001 to 1.5 GHz
  • Impedance: 75 Ω
  • Return Loss: 20 dB
  • Input connector: BNC(m)
  • Frequency response: ±0.2 dB, <1.5 GHz

The Anritsu 5400-71B75 RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site Master™ and Cable Mate™ Series Personal SWR/RL and Fault Location Testers for making power measurements.
Zero-biased Schottky diodes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 5400-71B75
Product Name Detector
Frequency Range 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 264020KS - 264020KS - KRYTAR, Inc.
Specs
Frequency Range 26500 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm - PWR-8P-RC - Mini-Circuits
Specs
Input Voltage 25 volts
Measurement Options Peak
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details