ValueTronics International, Inc. Distribution Amplifier 5087A

Description
The 5087A is a Distribution Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Low noise and excellent isolation Exceptional phase stability and uninterrupted switchover to standby power Versatility for special requirements Three input channels, up to 12 outputs The Agilent 5087A provides the flexibility required for distributing signals from the output of high-quality frequency standards. Low distortion and excellent isolation make it ideal for providing multiple outputs from atomic or crystal frequency standards. The three input channels will accept 10 MHz or 5 MHz. The number of outputs for each channel is selectable up to a total of 12. Voltage levels are individually adjustable from 0 Vrms to 3 Vrms for each of the output channels. Because the Keysight Agilent HP 5087A is modular, you can configure it for a variety of distribution needs using special combinations of input and output modules. Shielding around each input and output plug-in amplifier ensures minimum noise and crosstalk. The tuned output amplifiers provide clean signals and high channel-to channel isolation. A 115/230 VAC power supply provides well-regulated current for the amplifiers. Line voltage fluctuations have no measurable effect on the amplitude or phase of the outputs. Provision for external 22-30 VDC connections ensures uninterrupted operation in the event of AC failure. When you need to expand the capabilities of your distribution amplifier , you can order individual input and output modules using Keysight Agilent HP 10812A.
Description
The 5087A is a Distribution Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Low noise and excellent isolation Exceptional phase stability and uninterrupted switchover to standby power Versatility for special requirements Three input channels, up to 12 outputs The Agilent 5087A provides the flexibility required for distributing signals from the output of high-quality frequency standards. Low distortion and excellent isolation make it ideal for providing multiple outputs from atomic or crystal frequency standards. The three input channels will accept 10 MHz or 5 MHz. The number of outputs for each channel is selectable up to a total of 12. Voltage levels are individually adjustable from 0 Vrms to 3 Vrms for each of the output channels. Because the Keysight Agilent HP 5087A is modular, you can configure it for a variety of distribution needs using special combinations of input and output modules. Shielding around each input and output plug-in amplifier ensures minimum noise and crosstalk. The tuned output amplifiers provide clean signals and high channel-to channel isolation. A 115/230 VAC power supply provides well-regulated current for the amplifiers. Line voltage fluctuations have no measurable effect on the amplitude or phase of the outputs. Provision for external 22-30 VDC connections ensures uninterrupted operation in the event of AC failure. When you need to expand the capabilities of your distribution amplifier , you can order individual input and output modules using Keysight Agilent HP 10812A.

Suppliers

Company
Product
Description
Supplier Links
Distribution Amplifier - 5087A - ValueTronics International, Inc.
Elgin, IL, USA
Distribution Amplifier
5087A
Distribution Amplifier 5087A
The 5087A is a Distribution Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Low noise and excellent isolation Exceptional phase stability and uninterrupted switchover to standby power Versatility for special requirements Three input channels, up to 12 outputs The Agilent 5087A provides the flexibility required for distributing signals from the output of high-quality frequency standards. Low distortion and excellent isolation make it ideal for providing multiple outputs from atomic or crystal frequency standards. The three input channels will accept 10 MHz or 5 MHz. The number of outputs for each channel is selectable up to a total of 12. Voltage levels are individually adjustable from 0 Vrms to 3 Vrms for each of the output channels. Because the Keysight Agilent HP 5087A is modular, you can configure it for a variety of distribution needs using special combinations of input and output modules. Shielding around each input and output plug-in amplifier ensures minimum noise and crosstalk. The tuned output amplifiers provide clean signals and high channel-to channel isolation. A 115/230 VAC power supply provides well-regulated current for the amplifiers. Line voltage fluctuations have no measurable effect on the amplitude or phase of the outputs. Provision for external 22-30 VDC connections ensures uninterrupted operation in the event of AC failure. When you need to expand the capabilities of your distribution amplifier , you can order individual input and output modules using Keysight Agilent HP 10812A.

The 5087A is a Distribution Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Low noise and excellent isolation
  • Exceptional phase stability and uninterrupted switchover to standby power
  • Versatility for special requirements
  • Three input channels, up to 12 outputs

The Agilent 5087A provides the flexibility required for distributing signals from the output of high-quality frequency standards. Low distortion and excellent isolation make it ideal for providing multiple outputs from atomic or crystal frequency standards. The three input channels will accept 10 MHz or 5 MHz. The number of outputs for each channel is selectable up to a total of 12. Voltage levels are individually adjustable from 0 Vrms to 3 Vrms for each of the output channels. Because the Keysight Agilent HP 5087A is modular, you can configure it for a variety of distribution needs using special combinations of input and output modules. Shielding around each input and output plug-in amplifier ensures minimum noise and crosstalk. The tuned output amplifiers provide clean signals and high channel-to channel isolation. A 115/230 VAC power supply provides well-regulated current for the amplifiers. Line voltage fluctuations have no measurable effect on the amplitude or phase of the outputs. Provision for external 22-30 VDC connections ensures uninterrupted operation in the event of AC failure. When you need to expand the capabilities of your distribution amplifier , you can order individual input and output modules using Keysight Agilent HP 10812A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 5087A
Product Name Distribution Amplifier
Unlock Full Specs
to access all available technical data

Similar Products