ValueTronics International, Inc. DC Power Supply 5015A

Description
The 5015A is a 75 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50V Current: 0-1.5A Power: 75W CC/CV Analog Meter The Power Designs 5015A DC Power Source features constant voltage/constant current operation with automatic crossover. A patented regulator technique trademarked "Uniply" is utilized to provide operating features not obtainable with conventional dissapative regulator circuits. Constant output power characteristics are achieved that are not obtainable in SCR, Triac or switching regulator systems. Power output capability increases with increasing AC line voltage.
Description
The 5015A is a 75 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50V Current: 0-1.5A Power: 75W CC/CV Analog Meter The Power Designs 5015A DC Power Source features constant voltage/constant current operation with automatic crossover. A patented regulator technique trademarked "Uniply" is utilized to provide operating features not obtainable with conventional dissapative regulator circuits. Constant output power characteristics are achieved that are not obtainable in SCR, Triac or switching regulator systems. Power output capability increases with increasing AC line voltage.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 5015A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
5015A
DC Power Supply 5015A
The 5015A is a 75 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-50V Current: 0-1.5A Power: 75W CC/CV Analog Meter The Power Designs 5015A DC Power Source features constant voltage/constant current operation with automatic crossover. A patented regulator technique trademarked "Uniply" is utilized to provide operating features not obtainable with conventional dissapative regulator circuits. Constant output power characteristics are achieved that are not obtainable in SCR, Triac or switching regulator systems. Power output capability increases with increasing AC line voltage.

The 5015A is a 75 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-50V
  • Current: 0-1.5A
  • Power: 75W
  • CC/CV
  • Analog Meter

The Power Designs 5015A DC Power Source features constant voltage/constant current operation with automatic crossover. A patented regulator technique trademarked "Uniply" is utilized to provide operating features not obtainable with conventional dissapative regulator circuits. Constant output power characteristics are achieved that are not obtainable in SCR, Triac or switching regulator systems. Power output capability increases with increasing AC line voltage.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 5015A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details