ValueTronics International, Inc. RF Sensor 478A

Description
The 478A is a used 10 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies The Agilent 478A provides high efficiency and good radio frequency (RF) match . Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.
Description
The 478A is a used 10 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies The Agilent 478A provides high efficiency and good radio frequency (RF) match . Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 478A
The 478A is a used 10 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies The Agilent 478A provides high efficiency and good radio frequency (RF) match . Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.

The 478A is a used 10 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • High accuracy even in routine power measurements
  • Temperature compensated for low drift
  • Measures microwave power as low as one microwatt
  • Shows calibration factor and effective efficiency at six frequencies

The Agilent 478A provides high efficiency and good radio frequency (RF) match . Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 478A
Product Name RF Sensor
Frequency Range 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Planar Doped Barrier Detectors 703SK - 703SK - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMC
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details