The 4500 FLEX 4 is a used generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.
Additional Features:
Channel 1 RF Carrier Freq. Range: 800 - 2500 MHz
Dynamic Emulation Capability
Doppler Freq. Range: -740 to -1
Input Reference Level Range: 5 to -30 dBm
Relative Path Loss Range: 0 to 50 dB
Relative Delay Resolution: 1 nsec.
Relative Delay Range: 200 microsec.
IF Channel Bandwidth: 6 MHz
DSP Module Type: Type 5 DSP FW Version 4.10, 4.11, 4.20CH1
Tunable RF Filter Type: Type 3 (800 to 3000 MHz/30 MHz)
Single Channel
3 Paths
IF Module Type: Type 5 (Universal)
Up/Down Converter Type: Universal
CH1 Output Attenuator: Type 1 (0.1 dB step/800 to 2500 MHz)
CH1 Local Oscillator Type: Type 5 (940 - 2860 MHz)
The 4500 FLEX 4 is a used generator from Spirent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.
Additional Features:
- Channel 1 RF Carrier Freq. Range: 800 - 2500 MHz
- Dynamic Emulation Capability
- Doppler Freq. Range: -740 to -1
- Input Reference Level Range: 5 to -30 dBm
- Relative Path Loss Range: 0 to 50 dB
- Relative Delay Resolution: 1 nsec.
- Relative Delay Range: 200 microsec.
- IF Channel Bandwidth: 6 MHz
- DSP Module Type: Type 5 DSP FW Version 4.10, 4.11, 4.20CH1
- Tunable RF Filter Type: Type 3 (800 to 3000 MHz/30 MHz)
- Single Channel
- 3 Paths
- IF Module Type: Type 5 (Universal)
- Up/Down Converter Type: Universal
- CH1 Output Attenuator: Type 1 (0.1 dB step/800 to 2500 MHz)
- CH1 Local Oscillator Type: Type 5 (940 - 2860 MHz)