ValueTronics International, Inc. Data Logger 44709A

Description
The 44709A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 24-Channel high speed unit that directly multiplexes voltage, resistance, thermocouple, and strain gages. The unit allows you to maximize your measurement throughput and increase your system reliability. The module is designed for use with the Agilent HP 3852A Data Acquisition and Control Unit. The Agilent HP 44709A is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).
Description
The 44709A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 24-Channel high speed unit that directly multiplexes voltage, resistance, thermocouple, and strain gages. The unit allows you to maximize your measurement throughput and increase your system reliability. The module is designed for use with the Agilent HP 3852A Data Acquisition and Control Unit. The Agilent HP 44709A is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).

Suppliers

Company
Product
Description
Supplier Links
Data Logger 44709A
The 44709A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 24-Channel high speed unit that directly multiplexes voltage, resistance, thermocouple, and strain gages. The unit allows you to maximize your measurement throughput and increase your system reliability. The module is designed for use with the Agilent HP 3852A Data Acquisition and Control Unit. The Agilent HP 44709A is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).

The 44709A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 24-Channel high speed unit that directly multiplexes voltage, resistance, thermocouple, and strain gages.
  • The unit allows you to maximize your measurement throughput and increase your system reliability.
  • The module is designed for use with the Agilent HP 3852A Data Acquisition and Control Unit.

The Agilent HP 44709A is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 44709A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
M12 I/O Cable – A-code 5-pin, Male to free-end, 2m -  - Advantech
Specs
Data Acquisition Input/Output Module
View Details