ValueTronics International, Inc. Data Logger 44705H

Description
The 44705H is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 Channel High Voltage Relay Multiplexer The Agilent HP 44705H is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).
Description
The 44705H is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 Channel High Voltage Relay Multiplexer The Agilent HP 44705H is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).

Suppliers

Company
Product
Description
Supplier Links
Data Logger 44705H
The 44705H is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 Channel High Voltage Relay Multiplexer The Agilent HP 44705H is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).

The 44705H is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 20 Channel High Voltage Relay Multiplexer

The Agilent HP 44705H is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 44705H
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
CPX-4DA Output Module - 195754 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details