ValueTronics International, Inc. Data Logger 44701A

Description
The 44701A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: DC volts ranges: 30 mV, 300 mV, 3 V, 30 V, 300 V DC volts accuracy: 0.008% Resistance ranges: 30 ω, 300 ω, 3 kω, 30 kω, 300 kω, 3 Mω Resistance accuracy: 0.015% AC volts ranges: 200 mV, 2 V, 20 V, 200 V AC volts accuracy: 0.5% Maximum input voltage: 350 Vpeak or 250 Vdc between any two points (terminals or chassis) The Agilent HP 44701A is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).
Description
The 44701A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: DC volts ranges: 30 mV, 300 mV, 3 V, 30 V, 300 V DC volts accuracy: 0.008% Resistance ranges: 30 ω, 300 ω, 3 kω, 30 kω, 300 kω, 3 Mω Resistance accuracy: 0.015% AC volts ranges: 200 mV, 2 V, 20 V, 200 V AC volts accuracy: 0.5% Maximum input voltage: 350 Vpeak or 250 Vdc between any two points (terminals or chassis) The Agilent HP 44701A is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).

Suppliers

Company
Product
Description
Supplier Links
Data Logger 44701A
The 44701A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: DC volts ranges: 30 mV, 300 mV, 3 V, 30 V, 300 V DC volts accuracy: 0.008% Resistance ranges: 30 ω, 300 ω, 3 kω, 30 kω, 300 kω, 3 Mω Resistance accuracy: 0.015% AC volts ranges: 200 mV, 2 V, 20 V, 200 V AC volts accuracy: 0.5% Maximum input voltage: 350 Vpeak or 250 Vdc between any two points (terminals or chassis) The Agilent HP 44701A is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).

The 44701A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • DC volts ranges: 30 mV, 300 mV, 3 V, 30 V, 300 V
  • DC volts accuracy: 0.008%
  • Resistance ranges: 30 Ω, 300 Ω, 3 kΩ, 30 kΩ, 300 kΩ, 3 MΩ
  • Resistance accuracy: 0.015% AC volts ranges: 200 mV, 2 V, 20 V, 200 V
  • AC volts accuracy: 0.5%
  • Maximum input voltage: 350 Vpeak or 250 Vdc between any two points (terminals or chassis)

The Agilent HP 44701A is a Integrating Voltmeter that directly measures DC voltage, AC voltage and resistance and lets you accurately measure small signal changes in noise environments. You can also choose the resolution, accuracy, and noise rejection needed while maximizing measurement speed. You can also optimize resistance measurements to the accuracy you need. This is a plug-in module for the 3852A Data Acquisition/Control Mainframe (not included).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 44701A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6251-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
SCM7B37 Non-Linearized Isolated Thermocouple Input Module - SCM7B37-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details