ValueTronics International, Inc. Switch Card 44491A

Description
The 44491A is a switch card from Agilent. Additional Features: Maximum voltage (terminal-to-termina l or terminal-to-chassis) is 250 Vrms. The maximum current (per channel) is 1.0 A DC or AC RMS. The thermal offset is less than 3 µV. The unit has a closed channel resistance (end of relay life) of less than 2 ohms and a maximum switching and measurement speed of 33 channels/second. The unit is a plug-in for the Agilent 3457A Multimeter, sold separately. The Agilent 44491A Armature Relay Multiplexer Assembly consists of eight 2-wire armature relay channels and two current/actuator channels.
Description
The 44491A is a switch card from Agilent. Additional Features: Maximum voltage (terminal-to-termina l or terminal-to-chassis) is 250 Vrms. The maximum current (per channel) is 1.0 A DC or AC RMS. The thermal offset is less than 3 µV. The unit has a closed channel resistance (end of relay life) of less than 2 ohms and a maximum switching and measurement speed of 33 channels/second. The unit is a plug-in for the Agilent 3457A Multimeter, sold separately. The Agilent 44491A Armature Relay Multiplexer Assembly consists of eight 2-wire armature relay channels and two current/actuator channels.

Suppliers

Company
Product
Description
Supplier Links
Switch Card 44491A
The 44491A is a switch card from Agilent. Additional Features: Maximum voltage (terminal-to-termina l or terminal-to-chassis) is 250 Vrms. The maximum current (per channel) is 1.0 A DC or AC RMS. The thermal offset is less than 3 µV. The unit has a closed channel resistance (end of relay life) of less than 2 ohms and a maximum switching and measurement speed of 33 channels/second. The unit is a plug-in for the Agilent 3457A Multimeter, sold separately. The Agilent 44491A Armature Relay Multiplexer Assembly consists of eight 2-wire armature relay channels and two current/actuator channels.

The 44491A is a switch card from Agilent.

Additional Features:

  • Maximum voltage (terminal-to-terminal or terminal-to-chassis) is 250 Vrms.
  • The maximum current (per channel) is 1.0 A DC or AC RMS.
  • The thermal offset is less than 3 µV.
  • The unit has a closed channel resistance (end of relay life) of less than 2 ohms and a maximum switching and measurement speed of 33 channels/second.
  • The unit is a plug-in for the Agilent 3457A Multimeter, sold separately.

The Agilent 44491A Armature Relay Multiplexer Assembly consists of eight 2-wire armature relay channels and two current/actuator channels.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 44491A
Product Name Switch Card
Unlock Full Specs
to access all available technical data

Similar Products